Radwell International Datasheets for Inductive Proximity Sensors

Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
( 000067 )INDUCTIVE DC - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
( 106558 )INDUCTIVE NAMUR - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
(000821),INDUCTIVE SLOT SENSOR,30MM SLOT WIDTH,4-WIRE DC,PNP,10-30VDC,2M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY
(BI 3U-EM08-AN6X-H1341)S 4602422 - UPROX 3 INDUCTIVE SENSOR. FREE 2 YEAR RADWELL WARRANTY
(NI 4U-EG08-AP6X-V1131)I NDUCTIVE PROX SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/01/2023, INDUCTIVE SENSOR, XS1, 10 MM SENSING RANGE, 12-24 VDC, 200MA, M30 BODY, M12 CONNECTOR, 3-WIRE, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/18/2020, INDUCTIVE PROXIMITY DETECTOR, 8 MM DETECTION RANGE, 12-48 VDC, 200 MA, PNP, N/C OUTPUT, 2 M CABLE LENGTH, RECOMMENDED REPLACEMENT XS618B1PBL2. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER SINCE: 12/2008, PROXIMITY SWITCH, 24 VDC, 6 W, PNP, -25 TO 70 DEGREE C, MAGNETIC INDUCTIVE, 30471. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 1.5 MM DETECTION, 12-48 VDC, 100 MA, M8 X 1 THREAD, STAINLESS STEEL, -40 TO +70 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 12-24 VDC, CYLINDRICAL M30, 3-WIRE, M12 MALE 4 PIN CONNECTOR, SWITCHING CAPACITY: 200 MA, FLUSH MOUNT, OPERATING TEMPERATURE: -40 TO 85 C, REPLACEMENT: XS530B1PAM12.
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 3-WIRE, 12-48 VDC. 200 MA, NON FLUSH MOUNTABLE, M12 X 1 THREAD, -25 TO +70 DEGREE C, REPLACED BY XS612B1PAL2. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, FIXED, .39 IN (10 MM) SENSING DISTANCE, 1 NO, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, 12-48VAC, 3-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, 24 VDC, PNP, OUTPUT W/PLUG, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, 24-240V, AC/DC, 3 MALE PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, LIMIT SWITCH STYLE, DC 3-WIRE, UNSHIELDED, 15 MM SENSING DISTANCE, RIGHT POSITION, NPN, NORMALLY OPEN, 10-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR 200MA 12-24VDC 15MM IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 10-58V, 200MA, 2MM 3 NPN WIRES 12-48VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 12- 24VDC, 200MA, WIRED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 12-24 VDC, 200 MA, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 12-48VDC, 200MA, 2 WIRE, AC/DC, 1 NC, 24...210 V DC, 24...240 V AC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 12-48VDC, 200MA, CYLINDRICAL, M30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 132VAC, 300MA ,XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 24 VDC, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 24 VOLTS, 20 MA, XS +OPTIONS, CYLINDRICAL, 8 MM, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 24-240VAC/DC, 200MA, M18 THREAD, NON-FLUSH, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 24V, 100MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 24VDC, 200MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 264VAC, 200MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 5 MM SENSING DISTANCE, 24 VDC, 200 MA, 2000 HZ OPERATING FREQUENCY, NPN OUTPUT, NO, --25 TO +70 DEGREES C, IP67. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, BARREL, M30 X 1.5, PNP OUTPUT, 10 MM RANGE, M12 CONNECTOR, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, NO, NC, 4WIRE, 20 MM, CONNECTOR, 12-48V, REPLACED BY XS8C4A1PCG13. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SLOT SENSOR, 15 MM RANGE, SMOOTH PLASTIC HOUSING, NORMALLY OPEN, 10 TO 30 VDC, 500 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO DETECTORS, INDUCTIVE, PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. OUTPUT, 15MM SENSING DISTANCE, NON-FLUSH, 25 HZ SWITCHING FREQUENCY, IP67, PIGTAIL. FREE...
DISCONTINUED BY MANUFACTURER, PNP, SENSOR, INDUCTIVE, PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE SENSOR, 24 VDC, 200 MA, 8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 110/120V, 6-150 PULSE/MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 150MA, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 24-240 VAC/DC, FLUSH MOUNT, 2-WIRE, 15 MM SENSING DISTANCE, 1 NO / 1 NC, SCREW CLAMP TERMINALS, SUGGESTED REPLACEMENT: XS7C4A1MPG13. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 240 VAC, 60 MM, 300 MA, BRASS, 2-WIRE, XS + OPTIONS, CYLINDRICAL, FLUSH MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 24VDC, 200MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 5 MM SENSING DISTANCE, 10-58 VDC OPERATING VOLTAGE, PNP - NORMALLY OPEN OUTPUT, 3-WIRE, CYLINDRICAL M18 DESIGN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 58 MM LENGTH, M12 DIAMETER, NICKEL PLATED BRASS, 24-240 VAC, 2 METER CABLE, 2 MM RANGE, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 5MM RANGE, 24-240VAC/DC, 1NO, 1M CABLE, REPLACED BY XS618B1MAL5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 60MM DIAMETER, SHIELDED, SCREW TERMINAL, 10MM SENSING DISTANCE, NORMALLY OPEN, 24-240 VAC / 24-210 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, M18 THREADED BARREL, 5MM RANGE, 2-WIRE, 12-48 VDC, 100 MA, 2 METER CABLE (PUR). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, UNSHIELDED, 12-24VDC, 48VAC, 3WIRE, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, SENSOR INPUT:INDUCTIVE, SENSING RANGE MAX:5MM, SENSOR OUTPUT:NPN, SENSOR HOUSING:RECTANGULAR, SWITCH TERMINALS:CABLE ROH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, ULTRASONIC, INDUCTIVE, CABLE STYLE, UNSHIELDED, 14-24 VDC INPUT, 20 MA, 25 TURN SENSITIVITY ADJUSTMENT, LED NOTIFICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH INDUCTIVE, 240 VAC, 300MA, M30, NO 10MM, PRE-CABLED, REPLACED BY: XS630B1MAL2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30VDC, 200MA, INDUCTIVE, LED INDICATOR, 3 PIN THREADED IN-LINE PLUG, DOVETAIL GROOVE CLAMP MOUNTING, (150868). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 48VDC, 200MA, INDUCTIVE SENSOR, REPLACED BY XS630B1PAL2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE 24 VDC, 200 MA, X5 OPTIONS, REPLACED BY XS508B1PAM12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 1.5MM RANGE, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10 TO 40 VDC, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 12-24 VDC, 1.5 MM RANGE, DISCRETE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 12-48VDC, 20MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 2 MM, NPN, NO, UNSHIELDED, IP67, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 200MA, 48VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 24-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 7...12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, SERIES XS, INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, W/CABLE - 2.5 M LENGTH, MAGNETO INDUCTIVE, 2 AMP, 220 VAC, 500 HZ, 40 WATT, N.O. OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, INDUCTIVE PROXIMITY, 5MM DETECTION CYLINDER, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PROXIMI TY SWITCH, INDUCTIVE, 24VDC ,200MA ,5MM, PNP. FREE 2 YEAR RADWELL WARRANTY
FESTO Sensors & Switches SMT-8M-A-PS-24V-E-2, 5-OE
FLAT INDUCTIVE PROXIMITY SENSOR, UNSHIELDED/10 M CABLE, 20 MM SENSING DISTANCE, DC 3-WIRE/NPN OUTPUT, NORMALLY OPEN OPERATION MODE, 12-24 VDC POWER SUPPLY, 100 MA MAX LOAD@12 VDC, 200 MA MAX...
INDUCTIVE DETECTOR, CYLINDRICAL, M30 MALE CONNECTOR, 4 PIN, 10 MM CONNECTOR, M12, 3 WIRES, 12 TO 24 V DC WITH REVERSE POLARITY PROTECTION, 0 TO 10 MA. FREE 2 YEAR...
INDUCTIVE PROXIMITY SENSOR, 12-24VDC, 200MA, METAL MATERIAL, 55MM SIZE, GENERAL PURPOSE, 4 PIN CONNECTOR, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 12-24VDC, M12, 3WIRE, NICKEL PLATED BRASS,. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 12-48V, 200MA, 2.5KHZ, 4PIN. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 15 MM SENSING DISTANCE, 24-240 VAC/DC, 50/60 HZ, 300 MA, M30 BODY, 2 M CABLE LENGTH, IP68. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 20 MM SENSING DISTANCE, 3-WIRE, DISCRETE, 12-24 VDC, 200 MA, M30 X 1.5 THREAD, FLUSH MOUNTABLE, 2 METER CABLE, IP68-IP69K. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 24-240 VAC/DC, 1 NO OR 1 NC PROGRAMMABLE, 2 WIRE, FLUSH MOUNTABLE, 15MM RANGE, M20 CONNECTOR, REPLACES XS7C40FP260H29. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 24-240VAC, 300MA, 8MM. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 3-WIRE, 8 MM SENSING DISTANCE, 12-48 VDC, 200 MA, 1 NO, FLUSH MOUNTABLE, CYLINDRICAL, IP67/IP69K. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 5 MM SENSING DISTANCE, 3-WIRE, NPN, 1 NO, 12-24 VDC, FLUSH MOUNTABLE, -25 TO +70 DEGREE C, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 62 MM SIZE, 15 MM SENSING RANGE, 24-240 VAC/DC, 50/60 HZ, 1 N/C, 2 M CABLE LENGTH, 2 WIRE, M30 THREAD, FLUSH MOUNT, -40 TO +85 DEGREE...
INDUCTIVE PROXIMITY SENSOR, 8 MM SENSING RANGE, 12-48 VDC, 1 NO, NPN, 3-WIRE, M18 CYLINDRICAL, FLUSH MOUNTABLE, 2 METER CABLE, -25 TO +70 DEGREE C, IP68/69K. FREE 2 YEAR RADWELL...
INDUCTIVE PROXIMITY SENSOR, BLOCK-STYLE, 15MM DETECTION, PG 13.5 GLAND TERMINAL, 20 - 264 V AC/DC, FLUSH MOUNTING, 200 MA, 300 MA, 50 HZ, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE PROXIMITY SENSOR, FOR T SLOT, 8 MM SENSING RANGE, 24 VDC, PNP, N/O, 3 WIRE, OPEN END, 2.5 M CABLE LENGTH, -20 TO +70 DEGREE C, 574335 REPLACEMENT FOR...
INDUCTIVE PROXIMITY SENSOR, NUT DETECTION SENSOR, SMR SEIRES, NPN MONITOR, M8 TERMINATION, 3-PIN, BRACKET / DIN-RAIL, TERMINAL STRIP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, TL-N SERIES, RECTANGULAR, 10 MM RANGE, NPN, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, TL-N SERIES, RECTANGULAR, 5 MM SENSING RANGE, NPN, 10 V TO 30 VDC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 70MM BODY, 316L STAINLESS STEEL HOUSING, N.O. OUTPUT, 5MM SENSING DISTANCE, FLUSH, 25 HZ (AC)/400 HZ (DC) SWITCHING FREQUENCY, IP68 IP69K, 1/2IN -...
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 74MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. OUTPUT, 5MM SENSING DISTANCE, FLUSH, 25 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL...
INDUCTIVE PROXIMITY SENSOR, XS1, 5 MM SENSING DISTANCE, 12-24 VDC, PNP, 1NO, CYLINDRICAL M18, 64 MM LENGTH, BRASS, M12 4-PIN CONNECTOR, IP67. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, XS5 SERIES, 5 MM SENSING DISTANCE, 12-48 VDC, 100 MA, SPST-NO, M18 THREAD, -25 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, XS600 SERIES, CYLINDRICAL, 8 MM RANGE, 24-240 VAC/DC, 50/60 HZ, M18 THREAD, NICKEL PLATED BRASS, -25 TO +70 DEGREES V, IP68/69K. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSORS XS, INDUCTIVE SENSOR XS5, M12, LENGTH 62 MM, BRASS, SN 2 MM, 12-48 VDC, M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSORS, FIXED FOCUS, NPN - LIGHT MODE, M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSORY, RECTANGULAR HOUSING, UNSHIELDED, 10 MM SENSING DISTANCE, AC 2-WIRE, NORMALLY OPEN, 100-220 VAC SUPPLY, 50/60 HZ, 10 HZ RESPONSE, LOAD ON, 2 METER CABLE, (SAME AS TL-N10MY1...
INDUCTIVE PROXIMITY SWITCH, 5-24V, 100MA, 5KHZ, 29MM, RANGE:1MM. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR 132VAC 300MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR 18MM +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR 240VAC 200MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR 24VDC 200MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR 30MM DIA ANALOG5M CABLE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR 48VDC 200MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR XS2 M8, L61MM, STAINLESS, SN2.5MM, 12 TO 24VDC, M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR XS4 M12, L52MM, PPS, SN4MM, 24...240VAC/DC, CABLE 2 M. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 10 MM SENSING DISTANCE, 10-24 VDC, 200 MA, M18, 3 WIRE, 1 NO, PNP, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 12-24VAC, 4-20MA, 5MM SENSING LENGTH, 2WIRE, 2M LENGTH, 1NC, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 12-24VDC, 14MA, XS4 M12, L50MM, PPS, SN4MM, CABLE 2M, XS +OPTIONS, IP68. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 2 WIRE, CYLINDRICAL, 8 MM SENSING DISTANCE, M18 CONNECTION, 24-240 VAC/DC, 300 MA, 1 NO, NON FLUSH MOUNTABLE, 50/60 HZ, -25 TO +70 DEGREES C. FREE 2 YEAR...
INDUCTIVE SENSOR, 210V, 100 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 24 VDC 200 MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 24 VDC, 200 MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 24 VDC, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 24-240V AC/DC, SENSOR RANGE: 10MM, 5-200MA, NO. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 240VAC, 300 MA, XS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 24VDC, 200MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 264 V, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 264 VAC 500 MA XS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 3-WIRE, 0 TO 2 MM OPERATING ZONE, L42MM, 12-24 VDC, 1 NO, PNP, -25 TO +70 DEGREE C, IP65/67. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 48 VDC, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 48VDC, 200MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, L66MM, BRASS, SN7MM, 12-48 VDC, M12. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, OSISENSE XS SERIES,24 TO 240 VDC/AC, 50/60 HZ, 5 TO 200 MAMP DC, 5 TO300 MAMP AC 2.8740 INCH SIZE, 0.59 NOMINAL SENSING DISTANCE, 1 NO DISCRETE OUTPUT...
INDUCTIVE SENSOR, PLASTIC MATERIAL, 40 MM SIZE, SCREW CLAMP TERMINALS, IP67 PROTECTION, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, PNP, N.O., 8MM, SHIELDED, 12-24 VDC, 3V, 50MA, 3000 HZ, 6 INCH CABLE, 1.5MM SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, PROXIMITY SWITCH, XS1 SERIES, 48 VDC, 200 MA, 1.5 MM RANGE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, XS1 SERIES, 3-WIRE, 4 MM SENSING DISTANCE, PNP, 12-24 VDC, 1 NO ,50 MM, M12 MALE CONNECTOR, 4 PIN, FLUSH MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, XS6, M12; L53MM, BRASS; SENSING 4M, 24-240 VAC/DC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMITED SWITCH STYLE RECTANGULAR SENSORS, 40 MM X 40 MM HEAD INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 15MM RANGE, AC, NO/NC, 4-PIN MINI QD. FREE 2...
LIMITED SWITCH STYLE RECTANGULAR SENSORS, 40 MM X 40 MM HEAD INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 30MM RANGE, PNP, N/O/CLOSED, TERMINAL WIRING. FREE 2 YEAR...
MD MICRO DETECTORS Sensors & Switches VK1-A0-1H
MD MICRO DETECTORS Sensors & Switches VK1-A0-2B
MD MICRO DETECTORS Sensors & Switches VK1-A0-2H
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. OUTPUT, 8MM SENSING DISTANCE, NON-FLUSH, 25 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL...
OMRON Sensors & Switches TL-N10ME1
OMRON Sensors & Switches TL-N5ME1
OMRON,TL-Q5MC2 2M, TLQ5MC2-2M, INDUCTIVE PROXIMITY SENSOR, 5MM, NPN, NC, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR , M18 INDUCTIVE, UNSHIELDED 8MM SENSING RANGE, AC/DC, N/O, REGULAR BODY, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR , MINIATURE, INDUCTIVE, CYLINDRICAL SHIELDED M4 SMOOTHBODY (NOT THREADED), 1MM SENSING RANGE, PNP OUTPUT,REGULAR LONG BODY WITH M8 QUICK. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP OUTPUT, 32MM SHORT BODY,M8 QU. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP OUTPUT, SHORT BODY,2M PRE-WIR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP OUTPUT, SHORT BODY,M8 QUICK D. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP OUTPUT, SHORT BODY,M8 QUICK DIS. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 32MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 72MM LONGBODY, NORMALLY OPEN, M12 Q. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, REGULAR LONG BODY,2M PRE-WIRED CABL. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, SHORT BODY, NORMALLY OPEN, M8 QUICK. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT , 57MM LENGTHBODY, NORMALLY OPEN AND. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 32MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 72MM LENGTHBODY, NORMALLY OPEN,M12. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 4MM SENSING RANGE, PNP OUTPUT , 72MM LENGTHBODY, NORMALLY OPEN,M. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 4MM SENSING RANGE, PNP OUTPUT , SHORT BODY, NORMALLY OPEN,M12 QU. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 4MM SENSING RANGE, PNP OUTPUT, SUPER SHORT 22MM LENGTH SHORT BOD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED , 18MM THREADED, 5MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, AC OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT - REPLACES DIELL PART # VK1C0-1A.
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, DC 2-WIRE OUTPUT, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, AC OUTPUT, N/O, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - INDUCTIVE, M30, PLASTIC BODY, SHIELDED,10MM SENSING RANGE, DC 2-WIRE, N/O, 7M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - INDUCTIVE, SQUARE TYPE, PLASTIC, UNSHIELDED, AC/DC, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - M12 INDUCTIVE, AC/DC, SHIELDED, 4MM RANGE, N/O, M12 AC MICRO 3-PIN (DUAL-KEYWAY)-REPLAC ES SCHNEIDER ELECTRIC PART # XS612MB1MAU20. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - M12 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, NPN, N/O, SHORT BODY, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - M12 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, N/O, SHORT BODY, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - M18 AC/DC INDUCTIVE, 60MM BRASS BODY W/ PLASTIC FACE, SHIELDED, 8MM, N/O, 2M CABLE-REPLACES SCHNEIDER ELECTRIC PART # XS618MB1MAL2. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - M18 CYLINDRICAL INDUCTIVE, 5MM SENSING RANGE, SHIELDED, AC/AC, N/O, MINI 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - M30 INDUCTIVE, AC/DC, SHIELDED, 15MM RANGE, N/O, M12 AC MICRO 3-PIN (DUAL-KEYWAY)-REPLAC ES SCHNEIDER ELECTRIC PART # XS630MB1MAU20. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - M8 INDUCTIVE PROX, UN-SHIELDED 4MM SENSING RANGE, NPN, NORMALLY OPEN, SPECIAL 57MM BODY LENGTH , M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - RECTANGULAR INDUCTIVE SENSOR - REPLACES HTM PN: WQP1-4020P-SRS4-PTFE . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - STANDARD RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, REGULAR LONGBODY, 2M PRE-WIRED CA. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR -LONG RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 6MM SENSING RANGE, PNP OUTPUT, 57MM LONGBODY, M12 QUICK DISCONNECT,NO. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR -LONG RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 6MM SENSING RANGE, PNP OUTPUT, SHORT BODY, M8 QUICK DISCONNECT,NORMAL. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR -MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M4 SMOOTHBODY (NOT THREADED), 1MM SENSING RANGE, NPN OUTPUT,REGULAR LONG BODY WITH M8 QUICK. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR -MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M4 SMOOTHBODY (NOT THREADED), 1MM SENSING RANGE, PNP OUTPUT,REGULAR LONG BODY WITH 0.2M PIG. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR -MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M4 SMOOTHBODY (NOT THREADED), 1MM SENSING RANGE, PNP OUTPUT,REGULAR LONG BODY WITH 2M PRE-W. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR -MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M5 THREADED BODY, 1MM SENSING RANGE, NPN OUTPUT, REGULAR LONG BODY WITH 2M PRE-WIRED CABLE,. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR -MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M5 THREADED BODY, 1MM SENSING RANGE, PNP OUTPUT, REGULAR LONG BODY WITH 0.2M PIGTAILED CABL. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, 10MM RECTANGULAR, INDUCTIVE, SHIELDED 4MM RANGE, PNP, FRONT SENSING, N/O, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED) 2MM SENSING RANGE, NPN OUTPUT, SUPER SHORT BODY,M8 QU. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, NPN OUTPUT, REGULAR LONG BODY,2M. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP OUTPUT, SUPER SHORT BODY,M8 Q. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, DC 2-WIRE OUTPUT, SUPER SHORT 22MM SHORT BODY,. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, REGULAR LONG BODY,2M PRE-WIRED CABL. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR SHORTBODY, NORMALLY OPEN, M. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, SHORTBODY, NORMALLYOPEN, 2M PRE-WIR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, SUPER SHORT 22MM LENGTH SHORT BODY,. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 4MM SENSING RANGE, NPN OUTPUT REGULAR LONG BODY, NORMALLY OPEN,. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 4MM SENSING RANGE, NPN OUTPUT, 32MM LENGTHBODY, NORMALLY OPEN, M. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 4MM SENSING RANGE, NPN OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 4MM SENSING RANGE, PNP OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, NPN N/O /CLOSED, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PNP NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PNP, N/O, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 8MM RANGE, PNP, N/O/CLOSED, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE,SHIELDED, 4MM RANGE, DC 2-WIRE (PINS 3 & 4) N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M18, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, AC N/C, M12 AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M18, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, AC/DC N/C, M12 AC MICRO QD . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M18, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, NPN N/O/CLOSED, 5M PRE-WIRED . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M18, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, NPN N/O/CLOSED, M12 QD, SHORT, GREEN LED, RED LED, 4 PIN. FREE 2 YEAR RADWELL...
PROXIMITY SENSOR, EXTENDED RANGE, M18, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, PNP, NO/NC, M12 QD, SHORT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M18, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED, TEFLON-COATED, 100C HIGH TEMP. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M30, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 15MM RANGE, PNP N/O, M12 QD, TEFLON-COATED, 100C HIGH TEMP. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M30, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 15MM RANGE, PNP N/O/CLOSED, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M30, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 15MM RANGE, PNP N/O/CLOSED, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, M30, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 15MM RANGE, PNP, COMPLIMENTARY NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, FLATPACK, RECTANGULAR, INDUCTIVE, 20 X 32 X 8MM, PNP, 5MM RANGE, M8 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE RING SENSOR, 5-25 V DC, FM APPROVED, NC, 15 MM INSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE SENSING, 5 MM SENSING DISTANCE, NPN-NO, SERIES TL-W, MAX FREQ 500 HZ, OPERATING SUPPLY VOLTAGE 24 V. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 12MM ACDC NO, IP68, IP69K. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 40MM RECTANGULAR, SHORT BODY, SHIELDED, 20MM RANGE, NORMALLY OPEN, MINI QD, 3-PIN, AC/DC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, NPN OUTPUT, N/C OUTPUT, M12 QD T (WIRED ON PIN 2). FREE 2 YEAR RADWELL WARRANTY...
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 8MM RANGE, DC 2 WIRE OUTPUT, N/O OUTPUT, M12 QUICK DISCONNECT (WIRED ON PINS 1 AND 4) .
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, NPN OUTPUT, N/C OUTPUT, M12 QD (WIRED ON PIN 2). FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 15MM RANGE, NPN OUTPUT, N/C OUTPUT, M12 QUICK DISCONNECT (WIRED ON PIN 2). FREE 2 YEAR RADWELL WARRANTY...
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP, N/O, 3M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 8MM THREADED BODY, 1MM RANGE, NPN. N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL ,CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP , NORMALLY OPEN, MINI QD . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL UNSHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP , N/C OUTPUT, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, 1-PIECE STAINLESS STEE, SHIELDED, 18MM THREADED, 5MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/C OUTPUT, M12 QUICK DISCONNECT (WIRED ON PIN 2). FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 15MM RANGE, DC 2 WIRE OUTPUT, N/C OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, DC PNP/ NPN OUTPUT, NO/NC SWITCHABLE, 4-PIN, M12 QD . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, N/O OUTPUT, SHORT BODY, 3M PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, NPN OUTPUT, N/O OUTPUT, P12 CONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, NORMALLY CLOSED, M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, NORMALLY OPEN, 3-PIN M8 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL FACE & BODY, SHIELDED, 30MM THREADED BODY, 10MM RANGE, AC/DC OUTPUT, N/C OUTPUT, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NORMALLY CLOSED OUTPUT, 10M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NORMALLY CLOSED, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, AC OUTPUT, N/O, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, GENERAL PURPOSE, CYLINDRICAL, M12 CONNECTOR, NOMINAL SENSING DISTANCE: 8 MM, DC, PNP, XS6, 12/48 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M12, ONE-PIECE STAINLESS BODY & FACE, SHIELDED, 4MM RANGE, AC/DC, N/C, AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M12, ONE-PIECE STAINLESS BODY & FACE, SHIELDED, 4MM RANGE, AC/DC, N/O, 5M PUR PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M12, ONE-PIECE STAINLESS BODY & FACE, SHIELDED, 4MM RANGE, AC/DC, N/O, MINI 3-PIN QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M12, SHIELDED, 2MM RANGE, PNP, N/O, 2M PRE-WIRED, PTFE-COATED, 100C HIGH TEMP RATED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M12, STAINLESS STEEL BODY & PLASTIC FACE, SHIELDED, 2MM RANGE, PNP, N/O, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18 CYLINDRICAL DESIGN, 12-24 VDC SUPPLY VOLTAGE, PNP OUTPUT, XS500 SERIES, FIXED BODY TYPE, FLUSH MOUNTABLE, 3-WIRE, 1 NO OUTPUT, CABLE ELECTRICAL CONNECTION, 1 LED OUTPUT YELLOW.
PROXIMITY SENSOR, INDUCTIVE, M18 PLASTIC BODY, SHIELDED 5MM, NPN, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, 2-8MM SENSING RANGE, UNSHIELDED, PNP ANALOG, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, ONE-PIECE STAINLESS STEEL BODY & FACE, SHIELDED, 5MM RANGE, AC/DC, N/C, M12 AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, ONE-PIECE STAINLESS STEEL BODY & FACE, SHIELDED, 5MM RANGE, AC/DC, N/C, MINI QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE, NPN, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE, PNP, N/O, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM SENSING RANGE, PNP, N/O, M12 QD, SHORT BODY, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, PLASTIC BODY, 5MM SENSING RANGE, PNP, N/O, MINI 4-PIN QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, STAINLESS STEEL BODY & PLASTIC FACE, SHIELDED, 2MM RANGE, NPN, N/O,4-PIN MINI QD, SN=5MM, 10-30VDC, 200MA. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, STAINLESS STEEL BODY & PLASTIC FACE, SHIELDED, 2MM RANGE, PNP, N/O,4-PIN MINI QD . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 16MM SENSING RANGE, PNP, N/O, M12 QD, SHORT BODY, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 8MM RANGE, AC, N/C, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 8MM RANGE, DC 2-WIRE, N/C, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 8MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 8MM RANGE, NPN, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 8MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 8MM SENSING RANGE, 3-PIN, AC/DC, N/O, QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS BODY & FACE, SHIELDED, 15MM RANGE, AC/DC, N/C, AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS STEEL BODY & FACE, SHIELDED, 10MM RANGE, AC/DC, N/C, MINI QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS STEEL BODY & FACE, UNSHIELDED, 15MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS STEEL BODY & FACE, UNSHIELDED, 15MM RANGE, AC/DC, N/O, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, PLASTIC BODY, SHIELDED,15MM SENSING RANGE, DC 2-WIRE, N/O, 7M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, PLASTIC BODY, UNSHIELDED, 25MM SENSING RANGE, DC 2-WIRE, N/O, 7M PRE-WIRED . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, SHIELDED, 10MM RANGE, AC, N/C, M12 AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, UNSHIELDED, 15MM RANGE, AC, N/C, M12 AC MICRO QD . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, UNSHIELDED, 15MM RANGE, AC, N/O, 5M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, UNSHIELDED, 15MM RANGE, DC 2-WIRE, N/C, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M30, UNSHIELDED, 25MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M5, SHIELDED, 1.5MM SENSING RANGE, PNP, N/C, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M8, ONE-PIECE STAINLESS BODY & FACE, UNSHIELDED, 4MM RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M8, SHIELDED, 1MM RANGE, PNP, NORMALLY OPEN, M8 QUICK DISCONNECT, SHORT BODY 30MM FULLY THREADED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, PANCAKE/HOCKEY PUCK STYLE, 80 MM X 80MM, UNSHIELDED, 50MM RANGE, PNP, SWITCHABLE NO/NC, TERMINAL WIRING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, PLASTIC, RECTANGULAR, HEIGHT 5.5MM, WIDTH 8MM, PNP, NORMALLY OPEN, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, RECTANGLUAR, PNP, N/O, 3MM SENSING RANGE, SHIELDED, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, SPEED SENSOR, M30, SHIELDED, 10MM RANGE, PNP, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC 15MM RANGE, OPERATING VOLTAGE: 20-250V AC/DC, OUTPUT MODE: NO/NC SWITCHABLE, OPERATING TEMP: -40C -70C, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, 65 MM SENSING RANGE, UNSHIELDED, AC/DC, N/O, MINI QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, UNSHIELDED, 20MM RANGE, AC/DC, NO/NC SWITCHABLE OUTPUT, 100C. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, STANDARD FLAT, UNSHIELDED, 5 MM, DC, 3-WIRE, NPN-NO, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, TL-W SERIES, 12-24 VDC, 100 MA MAX. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, TUBULAR, 8MM SENSING DISTANCE, N.O. OUTPUT, NON-FLUSH, 25 HZ SWITCHING, 4-PIN M12 MALE CONNECTOR, 18MM DIAMETER X 74MM BODY, BRASS HOUSING, NICKEL-PLATED, IP67 PROTECTION. FREE 2 YEAR...
PROXIMITY SENSOR, INDUCTIVE, UNSHIELED, SQUARE SHAPE, 2 METER CABLE LENGTH, 3 MM DETECTION DISTANCE, NPN OUTPUT, 27 MM HEAD SIZE LENGTH, 12-24 VDC, 10-30 VDC, RIPPLE( P-P) 10% MAX, 100...
PROXIMITY SENSOR, INDUCTIVE, WELD FIELD IMMUNE 40MM RECTANGULAR, SHORT BODY, UNSHIELDED, 25MM RANGE, NORMALLY OPEN, MINI QD, 3-PIN, AC/DC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, XS, XS8, 40X40X117, PBT, SN20 MM, 12...48 VDC, TERMINALS, REPLACES: XSCJ157339. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, LIMIT SWITCH STYLE , 40MM X 40MM, INDUCTIVE, SHIELDED, 20MM SENSING RANGE, NPN, NO/NC SWITCHABLE OUTPUT, TERMINAL WIRING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, LIMIT SWITCH STYLE, RECTANGULAR, 40 MM X 40 MM HEAD, INDUCTIVE, SHIELDED, 15MM RANGE, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, LIMIT SWITCH STYLE, RECTANGULAR, 40 MM X 40 MM, INDUCTIVE, UNSHIELDED, 20MM RANGE, AC, N/O, MINI 3-PIN QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, LIMIT SWITCH STYLE, RECTANGULAR, 40MM X 40MMHEAD,INDUCTIVE, 40MM RANGE, AC/DC, N/O/CLOSED,MINI QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, LIMITED SWITH STYLE, RECTANGULA, 40 MM X 40 MM HEAD, INDUCTIVE, SHIELDED, 15MM RANGE, AC, N/O, M12 AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, LONG RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 6MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, 2M PRE-WIRED CABLE,N. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M12 INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, THREADED, 2MM RANGE, 3-WIRE PNP, N/C, 4-PIN M12 DC MICRO QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M12 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, NORMALLY OPEN, SHORT BODY, PLASTIC BODY, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M12 PLASTIC BODY, INDUCTIVE, SHIELDED 2MM, NPN, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M12 WELD ENVIRO, EXTENDED RANGE INDUCTIVE , CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PNP N/O, M12 QD, TEFLON-COATED, 100C HIGH TEMP. FREE 2 YEAR RADWELL...
PROXIMITY SENSOR, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 10MM RANGE, PNP, CHANGEOVER NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M12, INDUCTIVE, SHIELDED 4MM SENSING RANGE, DC 2-WIRE, N/O, 5M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M12, INDUCTIVE, UNSHIELDED, 4 MM RANGE, AC/DC, NORMALLY CLOSED, 1/2-20UNF CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M12, INDUCTIVE, UNSHIELDED, 4MM SENSING RANGE, PNP, N/O, SHORT BODY (32MM THREAD), 2M PRE-WIRED CONNECTION . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M12, INDUCTIVE, UNSHIELDED, 8MM SENSING RANGE, NPN, 0.8M PIGTAL TO M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18 , INDUCTIVE, SHIELDED, 5MM SENSING RANGE, AC/DC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18 ANALOG, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, VOLTAGE OUTPUT, 2M PRE-WIRED, SHORT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 5MM RANGE, 2-WIRE DC, N/O, 4-PIN M12 DC MICRO QD, PINS 3 & 4 WIRING. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, NORMALLY OPEN AND NORMALLY CLOSED, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5NM SENSING RANGE, PNP, N/O, SHORT BODY, PLASTIC BODY, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18 INDUCTIVE, UNSHIELDED 16MM SENSING RANGE, NPN, REGULAR BODY, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18 INDUCTIVE, UNSHIELDED 16MM SENSING RANGE, NPN, SHORT BODY, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18, INDUCTIVE, 12MM SENSING RANGE, UNSHIELDED,PNP, NORMALLY OPEN, 0.2M PIGTAL W/ M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18, INDUCTIVE, 8MM SENSING RANGE, SHIELDED,PNP, NORMALLY OPEN, 0.3M PIGTAL W/ M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18, INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, N/O, 7M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18, INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, N/O, 7M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18, INDUCTIVE, SHIELDED 8MM SENSING RANGE, DC 2-WIRE, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18, INDUCTIVE, STAINLESS STEEL BODY WITH PLASTIC FACE, SHIELDED, 5MM RANGE, PNP, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 12MM RANGE, PNP, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18, SHORT BODY, INDUCTIVE, 8MM SENSING RANGE, SHIELDED,PNP, NORMALLY OPEN, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M18, WELD-FIELD IMMUNE, STD RANGE, INDUCTIVE,, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 5MM RANGE, AC, N/O, MINI 3-PIN QD, TEFLON-COATED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M30 INDUCTIVE, SHIELDED 10MM SENSING RANGE, AC/DC, N/O, REGULAR BODY, 5M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M30 INDUCTIVE, UNSHIELDED, 15MM SENSING RANGE, AC/DC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.185M PIGTAIL W/ CONNECTOR, DEUTSCHE QD, WORKS W/ HEIL TRUCKS . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, RELAY OUTPUT, 2M PRE-WIRED . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.8M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M30, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 25MM RANGE, COMPLIMENTARY NORMALLY OPEN/NORMALLY CLOSE OUTPUTS, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M8 INDUCTIVE, SHIELDED 2MM SENSING RANGE, NPN, NORMALLY OPEN, REGULAR BODY, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M8 SMOOTHBODY, INDUCTIVE, SHIELDED, 2MM SENSING RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M8, INDUCTIVE, 22MM STAINLESS STEEL BODY W/ PLASTIC FACE, PNP, N/O, 1M PIGTAILED CABLE TO M8 SNAP ON 3-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M8, INDUCTIVE, SHORT BODY, SHIELDED 2MM SENSING RANGE, PNP, N/O, 0.3M PIGTAIL TO M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M8, INDUCTIVE, SHORT BODY, SHIELDED 2MM SENSING RANGE, PNP, N/O, 5M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M8, INDUCTIVE, STAINLESS STEEL BODY W/ PLASTIC FACE, PNP, N/O, 1.5M PIGTAILED CABLE TO M12 4-PIN MALE STRAIGHT CONN. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, M8, INDUCTIVE, UNSHIELDED, 4MM SENSING RANGE, PNP, NORMALLY OPEN, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, MAGNETO-INDUCTIVE, ROUND DESIGN, U-SHAPED HOUSING, PNP, N/O CONTACT, 3 WIRE, 2.5 M LENGTH, YELLOW LED, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, MICROSWITCH STYLE, INDUCTIVE, 2MM SENSING RANGE, 10-30VDC, RECTANGULAR, NPN, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, MICROSWITCH STYLE, INDUCTIVE, 2MM SENSING RANGE, PNP, N/O, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M5 THREADED BODY, 1MM SENSING RANGE, NPN OUTPUT, REGULAR LONG BODY WITH 0.2M PIGTAILED CABL. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, ONE-PIECE STAINLESS STEEL, INDUCTIVE, CYLINDRICAL, SHIELDED, 30MM THREADED BODY, 16MM RANGE (AB IS 20MM), PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, ONE-PIECE STAINLESS STEEL, INDUCTIVE, CYLINDRICAL, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, AC/DC, N/O, MINI 3P CONNECTOR, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, OSI-SENSE XS, INDUCTIVE, GENERAL PURPOSE, 8MM RANGE, M18 BARREL, 1NC,24-2440VAC/DC, 2M CABLE, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SMH SERIES, INDUCTIVE, NUT DETECTION, TOUGHENED, PNP MONITOR, M8 CONNECTOR, BRACKET / DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SMTO-1 TYPE, BLOCK DESIGN, MAGNETO-INDUCTIVE, PNP SWITCHING OUTPUT, 3 WIRE, 2 NORMALLY OPEN CONTACTS, 2.5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SMTO-4U SERIES, POSITION MEASURED, MAGNETO-INDUCTIVE, PNP OUTPUT, M8X1; 3-PIN; PLUG CONNECTION, 200 MA, 6 WATT, 10-30 VDC, IP67, 152742. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SQUARE TYPE, 12 MM SENSING DISTANCE, INDUCTIVE SENSING METHOD, CABLE MOUNT, NORMALLY OPEN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SQUARE TYPE, INDUCTIVE, 20MM RANGE, SHIELDED, NPN, N/O , 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, XS RANGE, INDUCTIVE, 18MM THREADED BARREL, 5MM RANGE, NORMALLY OPEN, 2-WIRE, 12-48 VDC, 4-PIN M12 CONNECTOR, REPLACES XS1M18DA210D. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR,18MM, AC/DC, XS6, INDUCTIVE PROXIMITY SENSOR, SHIELDED, SENSING DISTANCE .11 IN.(8MM), M12, NO OUT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE 10MM RANGE 48VDC 200MA. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE 110/120VAC 0.35AMP. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE 110/120VAC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE 12/24VDC 200MA. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE 200MA. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE 24-240V 5-200MA. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE 24-240V AC/DC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE 24V 100MA XS OPTIONS. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE 5MM RANGE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH INDUCTIVE, 1.5MM RANGE, 2M CABLE, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, DC 3 WIRE NPN NC 5MM SQUARE INDUCTIVE PROXIMITY SENSOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, INDUCTIVE, 12MM, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, INDUCTIVE, 240/24 AC/DC, NO/NC, 2WIRE, FLUSH, SN 15MM CONNECTION, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, INDUCTIVE, 48V, 200MA, UE12. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, INDUCTIVE, 48VDC, 200MA. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, INDUCTIVE, SHIELDED, MINI FLAT, SQUARE TYPE, DC 3 WIRE, 5 MM SENSING DISTANCE, 0-4 MM SETTING DISTANCE, NO OPERATING MODE, PNP, 15 MA, 12/24 VDC, 2 M CABLE.
PROXIMITY SWITCH, LIMIT SWITCH STYLE, INDUCTIVE, SHIELDED, 20MM SENSING RANGE, 5-WAY ROTATABLE HEAD, AC/DC, NORMALLY OPEN, MINI QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, M12, INDUCTIVE, PLASTIC BODY, UNSHIELDED, 4MM RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH,INDUCTIVE SENSOR,CYLINRICAL, PNP, 12-24V,200MA,M12 4 PIN MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PROXMITY SENSOR, INDUCTIVE, SQUARE, 2MM SENSING RANGE, SHIELDED, DC 2-WIRE, NORMALLY OPEN, IP65, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXMITY SENSOR, M12, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 10MM RANGE, NPN, N/O/CLOSED, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PROXMITY SENSOR, M12, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 10MM RANGE, NPN, N/O/CLOSED, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXMITY SENSOR, M18, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 12MM RANGE, PNP, N/O/N/C, 5M PRE-WIRED CONNECTION, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY
PROXMITY SENSOR, M30, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 22MM RANGE, NPN, N/O & N/C, M12 QD,. FREE 2 YEAR RADWELL WARRANTY
PROXMITY SENSOR, M30, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 22MM RANGE, PNP, N/O/N/C, 2M PRE-WIRED . FREE 2 YEAR RADWELL WARRANTY
PROXMITY SENSOR, M30, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 22MM RANGE, PNP, N/O/N/C, 2M PRE-WIRED CONNECTION . FREE 2 YEAR RADWELL WARRANTY
PROXMITY SENSOR, M8, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 3MM RANGE, PNP, N/O, 2M PRE-WIRED CONNECTION, SHORT BODY . FREE 2 YEAR RADWELL WARRANTY
PROXMITY SENSOR, M8, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 3MM RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY
RADWELL Sensors & Switches RAD08234
RADWELL Sensors & Switches RAD08312
RADWELL Sensors & Switches RAD08412
RADWELL Sensors & Switches RAD08440
RADWELL Sensors & Switches RAD08445
RADWELL Sensors & Switches RAD08454
RADWELL Sensors & Switches RAD09008
RADWELL VERIFIED SUBSTITUTE Sensors & Switches TL-N20MD2 2M-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches TL-T2E1-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches TL-W3MB1-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XS1L06PA349-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XS612B1MAL2-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XS630B1MAL2-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XS630B1MAU20-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XS630B4PAM12-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XSC-A155539-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches XSP-H08762-SUB
RECTANGULAR SENSOR, 25 MM X50MM X 10MM. EXTENDED RANGE INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, PNP, N/C, M8 QD. FREE 2 YEAR RADWELL WARRANTY...
RECTANGULAR SENSOR, 27.8MM X 22.2MM X 15.8MM, INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 2MM RANGE, PNP, N/C, M8 QD. FREE 2 YEAR RADWELL WARRANTY
RECTANGULAR SENSOR, 27.8MM X 22.2MM X 15.8MM. INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 2MM RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF AECO SI30-C10-PNP-NO, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED , 30MM THREADED, 10MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF FOTEK TW18-08C, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, DC 2-WIRE OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON TL-T2F1, PROXIMITY SENSOR - INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED 2MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON TL-X5Y1-GL, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON TLT5MY1, PROXIMITY SENSOR - INDUCTIVE, RECTANGULAR, UNSHIELDED, 4MM SENSING RANGE, AC OUTPUT, 40 X 26 X 12MM BODY, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XS1-M12-MA230K, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XS1-M18PA370, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XS1L06PA349S, PROXIMITY SENSOR - EXT RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP, SHORT BODY, M8 QD. FREE 2 YEAR RADWELL WARRANTY...
REPLACEMENT OF SCHNEIDER ELECTRIC XS1M18MA250K, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED 18MM THREADED, 5MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL...
REPLACEMENT OF SCHNEIDER ELECTRIC XS1M18PA370TF, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED , 18MM THREADED, 5MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL...
REPLACEMENT OF SCHNEIDER ELECTRIC XS1N18PA349, PROXIMITY SENSOR, M18, INDUCTIVE, 8MM SENSING RANGE, SHIELDED,PNP, NORMALLY OPEN, 2M PRE-WIRED, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XS2-M18MB230, PROXIMITY SENSOR - INDUCTIVE,CYLINDRICA L , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, AC/DC OUTPUT, N/C, PRE-WIRED CABLE 2M. FREE 2 YEAR RADWELL...
REPLACEMENT OF SCHNEIDER ELECTRIC XS4P18PA370D, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XS4P18PB370D, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/C, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XS506B1PAL2, PROXIMITY SENSOR - EXT RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM RANGE, PNP, 2M PRE-WIRED CABLE, N/O. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XS518B1MBU20, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC/DC OUTPUT, N/C OUTPUT, 3-PIN AC MICRO CON. FREE 2...
REPLACEMENT OF SCHNEIDER ELECTRIC XS518B1NBM12, PROXIMITY SENSOR - M18 INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, THREADED, 5MM RANGE, 3-WIRE NPN, N/C, 4-PIN M12 DC MICRO QD, SHORT BODY STYLE. FREE 2...
REPLACEMENT OF SCHNEIDER ELECTRIC XS530B1NAL2, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED , 30MM THREADED, 10MM RANGE, NPN, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY...
REPLACEMENT OF SCHNEIDER ELECTRIC XS612B1MBU20, PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, AC/DC, N/C, M12 AC MICRO DUAL KEYWAY QD. FREE 2...
REPLACEMENT OF SCHNEIDER ELECTRIC XS618B1MAL2TF, PROXIMITY SENSOR - M18 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 8MM SENSING RANGE, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XS618B1MAL5, PROXIMITY SENSOR - M18 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 8MM SENSING RANGE, N/O, 5M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHNEIDER ELECTRIC XSAV12373, PROXIMITY SENSOR, INDUCTIVE, SPEED SENSOR, M30, SHIELDED, 10MM RANGE, PNP, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY, 12-24VDC, 150MA, SN: 2.5MM, 42MM LENGTH, CYLINDRICAL M8, NICKEL PLATED BRASS, 1NC, PNP, 3WIRE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY, 12-24VDC, 50MA, CABLE 2M, SN: 1.5MM, LENGTH 42MM, NICKEL PLATED BRASS, CYLINDRICAL M8, FIXED, 3WIRE, 1NC, NPN. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY, 12-24VDC, 64MM LENGTH, SN: 8MM, 100MA, CYLINDRICAL M18, FIXED, NICKEL PLATED BRASS, 3WIRE, 1NC, PNP, 4PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY, 12-24VDC, SN: 4MM, 53MM LENGTH, 100MA, CYLINDRICAL M12, FIXED, NICKEL PLATED BRASS, 3WIRE, 1NC, NPN, 4PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY, 64MM LENGTH, SN: 15MM, 12-24VDC, 100MA, CYLINDRICAL M30, 3WIRE, 1NC, NPN, 4PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY,M12,L44MM, 4MM SENSING DISTANCE,12-24VDC,5M CABLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE PROXIMITY. FREE 2 YEAR RADWELL WARRANTY
SENSOR, PANCAKE/HOCKEY PUCK STYLE, 80 MM X 80MM, INDUCTIVE, 50MM RANGE, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SENSOR, PROXIMITY, MINIATURE INDUCTIVE , DC3 WIRE , RETANGULAR, NPN-NO, 2M CABLE , 12 - 24 VDC, 100 MA . FREE 2 YEAR RADWELL WARRANTY
SLOT SENSOR, INDUCTIVE, 2 MM SLOT WIDTH, 2-WIRE, 5-25 V, PBT SENSOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FO SCHNEIDER ELECTRIC XS118BLPBM12, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, N/C OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR AECO SI-8-DC2-PNP-NO-S, PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, NORMALLYOPEN, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR AUTOMATION DIRECT VK1-A0-1B, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR AUTOMATION DIRECT VK1-A0-2B, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 8MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR AUTOMATION DIRECT VM1-A0-1B, PROXIMITY SENSOR, INDUCTIVE, M12, SHIELDED, 2MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR AUTOMATION DIRECT VM1-A0-2B, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR AUTOMATION DIRECT VT1-A0-1B, PROXIMITY SENSOR, INDUCTIVE, M30, SHIELDED, 10MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR AUTOMATION DIRECT VT1-A0-2B, PROXIMITY SENSOR, INDUCTIVE, M30, UNSHIELDED, 15MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HIGHLY ELECTRIC CO TS12-02P-1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELED, 12MM THREADED BODY, 2MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE . FREE 2 YEAR...
SUBSTITUTE FOR OF SCHNEIDER ELECTRIC XS8C40MP230H7, PROXIMITY SENSOR - INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED CONSTRUCTION 15MM RANGE, AC/DC OUTPUT, AC/DC NO/NC SWITCHABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON TL-M2ME2, PROXIMITY SENSOR, MICROSWITCH STYLE, INDUCTIVE, 2MM SENSING RANGE, 10-30VDC, RECTANGULAR, NPN, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON TL-M2MF1, PROXIMITY SENSOR, MICROSWITCH STYLE, INDUCTIVE, 2MM SENSING RANGE, PNP, N/O, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON TL-N20MD2 2M, PROXMITY SENSOR, RECTANGULAR 40MM, INDUCTIVE, 20MM SENSING RANGE, NC, DC 2-WIRE, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON TL-Q5MC1, PROXIMITY SWITCH, INDUCTIVE TYPE, 5 MM RANGE, NPN-NORMALLY OPEN OUTPUT, 6-36 VDC SWITCH,. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON TL-Q5MC2 2M, PROXIMITY SWITCH - DC 3 WIRE NPN NC 5MM SQUARE INDUCTIVE PROXIMITY SENSOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON TL-T2E1, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED 2MM RANGE, NPN OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON TL-T2F15, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED 2MM RANGE, PNP, N/O OUTPUT, ALT FREQ, 2M PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON TL-W3MB1, PROXIMITY SENSOR, INDUCTIVE, 10MM RECTANGULAR, SHIELDED 4MM RANGE, PNP, FRONT SENSING, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON TL-X1F1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 8MM THREADED BODY, 1MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON TL-X5MF1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED , 12 MM THREADED BODY, 4 MM RANGE, PNP OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR ROKO RK-05N1, PROXIMITY SENSOR - INDUCTIVE, SQUARE, 10-30VDC, 4MM SENSING RANGE 17.2L X 17W X 28.3D, IP67, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1-M18DA210, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, SHIELDED, 18MM THREADED BODY, 5MM RANGE, DC 2-WIRE OUTPUT, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1-M18MA230A, PROXIMITY SENSOR, M18, INDUCTIVE, SHIELDED, 5MM SENSING RANGE, AC/DC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1-M30-MA230, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1-M30MA230K, PROXIMITY SENSOR, M30 AC/DC INDUCTIVE. 60MM BRASS BODY W PLASTIC FACE, SHIELDED, 15MM, N/O, 20 TO 240 VAC/DC, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1-N08-PA340, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, 8MM THREADED, 1MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1L06PA349, PROXIMITY SENSOR, EXT RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM RANGE, PNP, 2M PRE-WIRED CABLE, N/O. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1M12MA230, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 2MM RANGE, AC/DC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1M12MB230K, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/C OUTPUT, 3-PIN AC MICRO QD. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1M18MA230, PROXIMITY SENSOR, M18 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 8MM SENSING RANGE, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1M18MB250K, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC/DC OUTPUT, N/C OUTPUT, 3-PIN AC MICRO CON. FREE 2 YEAR...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1N05PA310, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1N05PA311S, PROXIMITY SENSOR, INDUCTIVE, M5 MINIATURE, 1MM SENSING RANGE, SHIELDED, PNP, NORMALLY OPEN, M8 3-PIN QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1N05PB310L2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NORMALLY CLOSED OUTPUT, 10M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS1N30PA349, PROXIMITY SENSOR, INDUCTIVE, M30, SHORT BODY, LONG RANGE, QUASI-SHIELDED, 22MM SENSING RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS2-M12PA370D, PROXIMITY SENSOR, INDUCTIVE. CYLINDRICA, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS2-M18-PA370, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED, 8MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS2-N18NA340D, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED, 8MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS230BLPAL2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED, 15MM RANGE, PNP OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS2M12MA250, PROXIMITY SENSOR, M12 INDUCTIVE PROX, UNSHIELDED 4MM SENSING RANGE, AC/DC, NORMALLY OPEN, REGULAR BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS2M18NA370LD10, PROXIMITY SENSOR, M12, INDUCTIVE, UNSHIELDED, 8MM SENSING RANGE, NPN, 0.8M PIGTAL TO M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS4P12MA230, PROXIMITY SENSOR, M12 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 4MM SENSING RANGE, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS4P12PA340L1, PROXIMITY SENSOR, M12, INDUCTIVE, UNSHIELDED, 4MM SENSING RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS4P18AB110, PROXIMITY SENSOR, INDUCTIVE, M18, 2-8MM SENSING RANGE, UNSHIELDED, PNP ANALOG, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS4P18MA230, PROXIMITY SENSOR, M18 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 8MM SENSING RANGE, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS508B1DAL2, PROXIMITY SENSOR, INDUCTIVE, M8, CYLINDRICAL, SHIELDED, 8MM RANGE, STAINLESS STEEL, 2-WIRE, N/O, IP67, 2M PREWIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS508B1PAM8, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 8MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS512B1NAL2, PROXIMITY SENSOR, M12 INDUCTIVE, SHIELDED 2MM SENSING RANGE, NPN, N/O, SHORT BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS512B1PAL2, PROXIMITY SENSOR, M12 INDUCTIVE, SHIELDED 2MM SENSING RANGE, PNP, N/O, SHORT BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS512B1PBM12, PROXIMITY SENSOR, M12 INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, THREADED, 2MM RANGE, 3-WIRE PNP, N/O, 4-PIN M12 DC MICRO QD, SHORT BODY STYLE. FREE 2 YEAR...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS518B1DAL2, PROXIMITY SENSOR, INDUCTIVE PROXIMITY SENSOR, CYLINDRICA, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, DC 2-WIRE OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS518B1DAL2TF, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, DC 2-WIRE OUTPUT, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS518B1PAL2, PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED, 5MM SENSING RANGE, PNP, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS518B1PAM12, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS608B1NAM12, PROXIMITY SENSOR, M8, INDUCTIVE, SHIELDED, 2MM SENSING RANGE, NPN, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS612B1MAL2, PROXIMITY SENSOR, M12, INDUCTIVE, AC/DC, SHIELDED, 4MM SENSING RANGE, N/O, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS612B1MAU20, PROXIMITY SENSOR - M12 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 4MM SENSING RANGE, N/O, M12 AC MICRO 3-PIN CONNECTOR (DUAL-KEYWAY). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS612B1MBL2, PROXIMITY SENSOR, M12, INDUCTIVE, 4MM SENSING RANGE, SHIELDED, AC/DC, NORMALLY CLOSED, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS612B2PAL01M12, PROXIMITY SENSOR, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS618B1MAL2, PROXIMITY SENSOR, M18, INDUCTIVE, AC/DC, SHIELDED, EXTENDED 8MM SENSING RANGE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS618B1MAU20, M18 PROXIMITY SENSOR, INDUCTIVE, 8MM SENSING RANGE, SHIELDED, AC/DC, NORMALLY OPEN, M12 AC MICRO QD, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS618B1MBL2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, AC/DC OUTPUT, N/C OUTPUT, 2M PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS630B1MAL2, PROXIMITY SENSOR, M30, INDUCTIVE, 60MM BRASS BODY W PLASTIC FACE, SHIELDED, 15MM, N/O, AC/DC - 20 TO 240 VAC/DC, 2M PRE-WIRED CABLE. FREE 2 YEAR...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS630B1MAU20, PROXIMITY SENSOR, M30, INDUCTIVE, AC/DC, SHIELDED, EXTENDED 15MM SENSING RANGE, N/O, M12 AC MICRO 3-PIN CONNECTOR (DUAL-KEYWAY). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS630B4PAM12, PROXIMITY SENSOR, M30, INDUCTIVE, CYLINDRICAL, UNSHIELDED, THREADED, 25MM RANGE, 3-WIRE PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS7-C40FP260, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED CONSTRUCTION, 15MM RANGE, AC/DC OUTPUT, AC/DC NO/NC SWITCHABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS7-C40PC440, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED, 20MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS7-C40PC440H7, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED, 15MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS8C40FP260, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED, 15MM RANGE, AC OUTPUT, AC/DC NO/NC SWITCHABLE OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS8C4A1PCG13 , PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED, 20MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XS8C4A1PCN12, PROXIMITY SENSOR, LIMIT SWITCH STYLE , 40MM X 40MM INDUCTIVE, SHIELDED 20 MM SENSING RANGE, 100C HTR, PNP 4-WIRE, NO & NC, 1/2 NPT. FREE...
SUBSTITUTE FOR SCHNEIDER ELECTRIC XSC-A150519, PROXIMITY SENSOR - INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED, 15MM RANGE, AC OUTPUT, AC/DC NO/NC SWITCHABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XSC-A155539, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED CONSTRUCTION, 15MM RANGE, AC/DC OUTPUT, AC/DC NO/NC SWITCHABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC XSP-H08762, PROXIMITY SENSOR, INDUCTIVE, M18, 2-8MM SENSING RANGE, UNSHIELDED, PNP ANALOG, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELEICTRIC XS512B1NAM12, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, NPN OUTPUT, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SOLON SA1805-NO, PROXIMITY SENSOR, INDUCTIVE, SQUARE, 10-30VDC, 4MM SENSING RANGE 17.2L X 17W X 28.3D, IP67, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR TELEMECANIQUE XS1M18PA370L1, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, PNP, N/O OUTPUT, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR TURCK ELEKRONIK S4600600, PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 4MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2...
SUBSTITUTE FOR TURCK ELEKTRONIK S4602700, PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL UNSHIELDED M8 THREADED BODY, 4MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2...
TELEMECANIQUE Sensors & Switches XS1-M12PA370
TELEMECANIQUE Sensors & Switches XS1M12NA370
TELEMECANIQUE SENSORS Sensors & Switches XS112B3PAM12
TELEMECANIQUE SENSORS Sensors & Switches XS118BLPAM12
TELEMECANIQUE SENSORS Sensors & Switches XS618B1MAL2
TELEMECANIQUE SENSORS Sensors & Switches XS7C4A1MPN12
TELEMECANIQUE, XSA-J10713, XSAJ10713, PROXIMITY SWITCH, INDUCTIVE, 12/48VDC. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>