Radwell International Proximity Switch RAD08316

Description
RECTANGULAR SENSOR, 25 MM X50MM X 10MM. EXTENDED RANGE INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, PNP, N/C, M8 QD. FREE 2 YEAR RADWELL WARRANTY
Description
RECTANGULAR SENSOR, 25 MM X50MM X 10MM. EXTENDED RANGE INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, PNP, N/C, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 99220703 - Radwell International
Willingboro, NJ, United States
Proximity Switch
99220703
Proximity Switch 99220703
RECTANGULAR SENSOR, 25 MM X50MM X 10MM. EXTENDED RANGE INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, PNP, N/C, M8 QD. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR SENSOR, 25 MM X50MM X 10MM. EXTENDED RANGE INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 8MM RANGE, PNP, N/C, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 99220703
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-ID0038-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093233 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-6,5B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details