Radwell International Photoelectric RAD08181

Description
SENSOR, PANCAKE/HOCKEY PUCK STYLE, 80 MM X 80MM, INDUCTIVE, 50MM RANGE, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, PANCAKE/HOCKEY PUCK STYLE, 80 MM X 80MM, INDUCTIVE, 50MM RANGE, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 91150304 - Radwell International
Willingboro, NJ, United States
Photoelectric
91150304
Photoelectric 91150304
SENSOR, PANCAKE/HOCKEY PUCK STYLE, 80 MM X 80MM, INDUCTIVE, 50MM RANGE, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY

SENSOR, PANCAKE/HOCKEY PUCK STYLE, 80 MM X 80MM, INDUCTIVE, 50MM RANGE, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 91150304
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX4088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Proximity Sensors - 208083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details