Radwell International Proximity Switch RAD08459

Description
PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS STEEL BODY & FACE, UNSHIELDED, 15MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS STEEL BODY & FACE, UNSHIELDED, 15MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 109301296 - Radwell International
Willingboro, NJ, United States
Proximity Switch
109301296
Proximity Switch 109301296
PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS STEEL BODY & FACE, UNSHIELDED, 15MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS STEEL BODY & FACE, UNSHIELDED, 15MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 109301296
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 190139 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 4.13 inch (105 mm)
View Details
2 suppliers
Proximity Sensors - 2093392 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIES-QB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details