Radwell International Proximity Switch S4602002-SUB

Description
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 58379832 - Radwell International
Willingboro, NJ, United States
Proximity Switch
58379832
Proximity Switch 58379832
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 58379832
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001212-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3157 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details