Schneider Electric, Ltd. Proximity Switch XSEC1071331

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, FIXED, .39 IN (10 MM) SENSING DISTANCE, 1 NO, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, FIXED, .39 IN (10 MM) SENSING DISTANCE, 1 NO, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 57730924 - Radwell International
Willingboro, NJ, United States
Proximity Switch
57730924
Proximity Switch 57730924
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, FIXED, .39 IN (10 MM) SENSING DISTANCE, 1 NO, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, FIXED, .39 IN (10 MM) SENSING DISTANCE, 1 NO, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 57730924
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SDBT-BSW-1L-PU-W-5-N-LE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers
Flat Pack Style Inductive Sensor - 871F-PW40BP80-N4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 1.57 inch (40 mm)
Electrical Connection Mini Quick-Disconnect
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details