Radwell International Proximity Switch RAD08354

Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NORMALLY CLOSED OUTPUT, 10M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NORMALLY CLOSED OUTPUT, 10M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 100846420 - Radwell International
Willingboro, NJ, United States
Proximity Switch
100846420
Proximity Switch 100846420
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NORMALLY CLOSED OUTPUT, 10M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NORMALLY CLOSED OUTPUT, 10M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 100846420
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Sensors - 9809-3400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers
Photoelectric Proximity Sensors - 5000004741-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Closed
View Details