Telemecanique Sensors Proximity Switch XS2M30KP340

Description
INDUCTIVE SENSOR, 24 VDC, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INDUCTIVE SENSOR, 24 VDC, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 57743080 - Radwell International
Willingboro, NJ, United States
Proximity Switch
57743080
Proximity Switch 57743080
INDUCTIVE SENSOR, 24 VDC, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 24 VDC, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
XS2M30KP340
Proximity Sensors XS2M30KP340
Proximity Sensors INDUCTIVE SENSOR 24VDC 200MA XS

Proximity Sensors INDUCTIVE SENSOR 24VDC 200MA XS

Buy Now Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 57743080 XS2M30KP340
Product Name Proximity Switch Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX4088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2092421 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details