Schneider Electric, Ltd. Proximity Switch XSM-J02713

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 10-58V, 200MA, 2MM 3 NPN WIRES 12-48VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 10-58V, 200MA, 2MM 3 NPN WIRES 12-48VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 98798402 - Radwell International
Willingboro, NJ, United States
Proximity Switch
98798402
Proximity Switch 98798402
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 10-58V, 200MA, 2MM 3 NPN WIRES 12-48VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 10-58V, 200MA, 2MM 3 NPN WIRES 12-48VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 98798402
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Inductive Proximity Sensors - 5000000786-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details