Radwell International Proximity Switch RAD08234

Description
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE,SHIELDED, 4MM RANGE, DC 2-WIRE (PINS 3 & 4) N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE,SHIELDED, 4MM RANGE, DC 2-WIRE (PINS 3 & 4) N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 95901839 - Radwell International
Willingboro, NJ, United States
Proximity Switch
95901839
Proximity Switch 95901839
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE,SHIELDED, 4MM RANGE, DC 2-WIRE (PINS 3 & 4) N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE,SHIELDED, 4MM RANGE, DC 2-WIRE (PINS 3 & 4) N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL Sensors & Switches RAD08234

RADWELL Sensors & Switches RAD08234

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 95901839
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000848-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093247 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers