Radwell International Datasheets for Inductive Proximity Sensors
Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| (1005450), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREADING, 12MM SIZE, NAMUR OUTPUT, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (1005453), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NAMUR OUTPUT, 8.2 VDC NOMINAL, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (1309100), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 10MM SIZE, SIDE SENSING, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (13100), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (1501092), SENSOR, EMBEDDABLE, INDUCTIVE, 15 MM RANGE, COMBIPROX, 40 MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, MINIFAST 7/8" MALE/METAL, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL... | |
| (1535538), SENSOR, EMBEDDABLE, INDUCTIVE, 8MM RANGE, PARTIAL THREAD, 18MM SIZE, LINEAR ANALOG OUTPUT, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (1537890), SENSOR, EMBEDDABLE, INDUCTIVE, 15MM RANGE, STUBBY (PLASTIC), 40MM SIZE, LINEAR ANALOG OUTPUT, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, BS2.1 BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| (16043), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, POTTED CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (16043010), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, 8MM SIZE, MEDIUM BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.5 METER CABLE, PICOFAST M8 MALE / METAL / 3-WIRE. FREE... | |
| (1604392), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, POTTED CABLE, 0.2 METER CABLE, PICOFAST M8 MALE / METAL / 3-WIRE. FREE... | |
| (1604394), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 0.2 METER CABLE, EUROFAST M12 MALE / 3-WIRE. FREE 2 YEAR... | |
| (1609383), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 10MM SIZE, SIDE SENSING, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.2 METER CABLE, PICOFAST M8 MALE / METAL / 3-WIRE. FREE... | |
| (1609390), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 10MM SIZE, SIDE SENSING, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.2 METER CABLE, EUROFAST M12 MALE / 3-WIRE. FREE 2 YEAR... | |
| (1613001), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 5.5MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE, WELD FIELD IMMUNE. FREE 2 YEAR RADWELL WARRANTY | |
| (1613099), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 5.5MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.2 METER CABLE, PICOFAST M8 METAL / MALE / 3-WIRE. FREE 2 YEAR... | |
| (1613100), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 5.5MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (16143), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, 8MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, POTTED CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (1634930), SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, UPROX, PARTIAL THREADING, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, +100C HIGH TEMP, 0.03-0.1% HYSTERESIS, (REPLACES BI1U-S12-AP6X/S100). FREE 2 YEAR RADWELL... | |
| (4010092), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREAD, 12MM SIZE, NAMUR OUTPUT, 8.2 VDC NOMINAL, 1 LED, 10 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (4010270), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, PARTIAL THREAD, 12MM SIZE, NAMUR OUTPUT, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| (4011001), INDUCTIVE PROXIMITY SENSOR, BI2-G12SK SERIES, 2MM RANGE, 2 WIRE,TERMINAL CHAMBER,THREADED BARREL, M12 X 1. FREE 2 YEAR RADWELL WARRANTY | |
| (4230992), PROXIMITY SENSOR, INDUCTIVE, 40 MM RANGE, 20-250 VAC/VDC, 2 WIRE, NORMALLY OPEN/NORMALLY CLOSED CONFIGURABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| (4270093), PROXIMITY SENSOR, CRS SERIES, INDUCTIVE, MINIFAST 3-PIN QD CONNECTOR, EMBEDDABLE, 2 MM SENSING RANGE, CYLINDER ROTATABLE METAL SENSOR W/23.2 MM PROBE, NORMALLY OPEN, 2-WIRE AC/DC OUTPUT, 20-250 VAC/10-300 VDC,... | |
| (4276293), PROXIMITY SENSOR, INDUCTIVE, CYLINDER POSITION SENSOR, CRS-MICROFAST CONNECTOR, FEATURES: WFI, 2MM SENSING DISTANCE RANGE, NO, 2 WIRE, AC/DC, PROBE LENGTH: 31.7 MM (1.248"), 20-250 VAC/DC, 400 MA LOAD MAX. | |
| (4414569), SENSOR, EMBEDDABLE, INDUCTIVE, 7MM RANGE, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4-PIN, PIN 4 N/O 2 WIRE... | |
| (4604096), SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, SMOOTH, SIDE SENSOR, 5MM), 4MM, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.2 METER CABLE, EUROFAST M12 MALE / 3-WIRE. FREE 2 YEAR... | |
| (4604098), SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, SMOOTH, SIDE SENSOR, 5MM), 4MM, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.6 METER CABLE, EUROFAST M12 MALE / 3-WIRE. FREE 2 YEAR... | |
| (4604295), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, SIDE SENSOR, 8MM), 6.5MM, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.2 METER CABLE, EUROFAST M12 MALE / 3-WIRE. FREE 2 YEAR... | |
| (4610120), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, SMOOTH, 6.5MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, PICOFAST METAL/MALE, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR... | |
| (46105), INDUCTIVE SENSOR, EMBEDDABLE, 1.5MM RANGE, SMOOTH, 6.5MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (46106), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, 6.5MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (46107), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, 6.5MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY... | |
| (46108), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, 6.5MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY... | |
| (4612200), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, SMOOTH, 6.5MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (4612300), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, SMOOTH, 6.5MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (46210), PROXIMITY SWITCH, BIM-IKT SERIES, INDUCTIVE, TIE-ROD CYLINDER,10-30 VDC, 200 MA, M12 CONNECTION, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| (4625090), SENSOR, EMBEDDABLE, INDUCTIVE, MAGNET OPERATED, STRAP ON, ACTIVE FACE ON END, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD, KLP 80-VA CABLE MOUNT. | |
| (4681201), MAGNETIC-INDUCTIVE PROXIMITY SENSOR, 10-30VDC, DC 3WIRE, NO CONTACT, PNP OUTPUT, MALE CONNECTOR, CHROME-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| (BIP000M) INDUCTIVE POSITIONING SYSTEM, CONNECTOR, EFFECTIVE DISTANCE SE=24.00 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTRINEX INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 60MM BODY, CHROME-PLATED NICKEL SILVER HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, SEMI-FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE... | |
| CONTRINEX Sensors & Switches DW-AD-623-04 | |
| CONTRINEX Sensors & Switches DW-AS-503-M8-001 | |
| CONTRINEX Sensors & Switches DW-AS-509-M12-390 | |
| CONTRINEX Sensors & Switches DW-AS-703-M12 | |
| CUTLER HAMMER Sensors & Switches E51DS1 | |
| CUTLER HAMMER Sensors & Switches E51DT1 | |
| CUTLER HAMMER Sensors & Switches E51DT5 | |
| CUTLER HAMMER Sensors & Switches E51SAL | |
| CUTTLER HAMMER, E51CLS1P5, PROXIMITY SENSOR, INDUCTIVE, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (1635589),SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, UPROX, SMALL PLASTIC (STATIC), 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 2 LEDS, POTTED CABLE, 7 METER CABLE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, 4230991, PROXIMITY SWITCH, INDUCTIVE, 40MM RANGE, 3-400MA 20-250VAC, 3-300MA 10-300VDC, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER POSITION SENSOR, EMBEDDABLE, INDUCTIVE, MAGNET OPERATED, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROX SENSOR, 0.2 METERS, 2MM SENSING RANGE, 1 LED, 4-PIN STRAIGHT MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROX SENSOR, 2MM SENSING RANGE, FULL THREADING STYLE, LED, 10...30VDC, 3 METERS, 3-PIN STRAIGHT MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR 0.394" (10MM), IP67, NEMA 1/3/4/6/12/13 CYLINDER, THREADED - M30. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 12/24 VDC, 10 MM SENSING DISTANCE, NPN, METAL, SHIELDED, M30, NPN OUTPUT, OPERATION MODE NC, STANDARD CABLE LENGTH: 2 M. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 12TO24VDC, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 2MM SENSOR RANGE, 150MA, 10-30VDC, 3-WIRE LEAD, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, E2EV SERIES, ALL METAL, 2MM, NPN, 10 V TO 30 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, E57, STRAIGHT, SHIELDED, 360 VIEWABLE LED, CABLE, 9.8 FT, 500 MA AT 6-30 VDC, <1% SENSING RANGE, PVC, NO NPN OPEN COLLECTOR, 6-48 VDC. | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC INDUCTIVE SENSOR, 3 WIRE, 10-30 VDC INPUT, NO CONTACT, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 0.5 MM SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 120V, 1NO, 1NC, 2-WIRE, LED INDICATOR, SUITABLE WITH E51 HAZARDOUS LOCATIONS SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 18MM DIAMETER, 3-WIRE, 6-48 VDC, 8MM SENSING RANGE, UNSHIELDED, NPN, 4-PIN MICRO DC CONNECTOR, NORMALLY OPEN, REPLACED BY E57P-18UNN8-Q. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 2MM SENSING RANGE, STRAIGHT, 12MM, UNSHIELDED, 360 DEGREE VIEWABLE LED, 5 METER CABLE, NORMALLY OPEN, NPN, OPEN COLLECTOR, 6-48 VDC. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 8 MM CYLINDER/ THREADED -M18, PNP-NO/3-WIRE OUTPUT, 10-35 VDC, 2M CABLE, UNSHIELDED, 1 KHZ RESPONSE, CABLE LEADS TERMINATION, LED INDICATOR, IP67/IP69K. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, CABLE, M1346091. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, LIMIT SWITCH STYLE, 5 POSITION SENSING HEAD, PNP (NO+NC), 30 MM SENSING DISTANCE, UNSNHIELDED, 4-PIN MINICHANGE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, M18 SENSING HEAD, 5 MM RANGE, NPN-NO OUTPUT, SHIELDED, 10-30 VDC SUPPLY, 2 METER CABLE, (SAME AS: E2EV-X5C1 2M), (REPLACEMENT: E2V-X5C1). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR INDUCTIVE, 18MM DIAMETER, 3.5MM SENSING RANGE, 20-250VAC, 250MA CONTINUOUS, N.C., 2M CABLE LENGTH, EMBEDDABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR INDUCTIVE, 20-250VAC, 250MA, 2 METER CABLE, 30MM DIAMETER, 7MM SENSING RANGE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SESNOR, 18MM DIAMETER, 3.5MM SENSING RANGE, TUBULAR INDUCTIVE, 10-50VDC, 200MA, N.O. PNP, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SNSOR, INDUCTIVE, 2MM RANGE, SHIELDED, NPN OUTPUT, 200MA, 10-30VDC, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH INDUCTIVE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 18MM SENSING DISTANCE, PNP NO, INDUCTIVE, M12 PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, E2A SERIES, 24 VDC, 5 MM SENSING RANGE, PNP, INDUCTIVE SENSING METHOD, REPLACED BY E2E-X5MB1D12-M1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE SENSOR, 10-65VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10 - 50VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10 TO 40 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, CYLINDRICAL, E2A SERIES, MEASUREMENT RANGE:8 MM, PNP, NO, M12, 12/24 VDC, 4 PIN, REPLACED BY E2E-X8MB1TL12-M1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, M30 THREAD, SHIELDED, 10MM RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, PNP, NO, 200MA, 2KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, SWITCHING DISTANCE: 0.6 MM, OPEN FOR FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, TUBULAR INDUCTIVE, 30MM DIAMETER, 40MM SENSING RANGE, 20-250VAC, 250MA, 3AMP INRUSH, N.O., 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REC,.SHD ,AC ,NO/NC, 15MM, NPT,PROXIMITY SENSORS ,INDUCTIVE SCR-NOORNC, PLEASE SEE E2Q2-N15Y4-U-SUB , . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, 6.5MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 1.5MM RANGE, SMOOTH, 8MM SIZE, SHORT BARREL, NORMALLY CLOSED, NPN (SINKING), 10-30 VDC, 1 LED, CONNECTORIZED, PICOFAST (METAL/MALE), STRAIGHT, 3 PIN, STANDARD. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREADING, 30MM SIZE, NORMALLY CLOSED, 2-WIRE, 80-250V, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREADING, 30MM SIZE, RIGHT-ANGLE TERMINAL CHAMBER, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, NORMALLY CLOSED, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, SB3 OPTION. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, UPROX, PARTIAL THREAD, PTFE, 30MM SIZE, STONEFACE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, ARMORGUARD... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 15MM RANGE, STUBBY (PLASTIC), 40MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC/10-300 VDC 400 MA, 2 LEDS, 2 METER CABLE, WELD FIELD IMMUNE. | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 15MM RANGE, STUBBY (PLASTIC), 40MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC/10-300 VDC 400 MA, 2 LEDS, MICROFAST 1/2" MALE/METAL, STRAIGHT, 3 PIN,... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 15MM RANGE, UPROX, STUBBY (PLASTIC), 40MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, FULL THREADING, 8MM SIZE, MEDIUM BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, TTL COMPATIBLE, NO LEDS, 2 METER CABLE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, FULL THREADING, 8MM SIZE, NAMUR OUTPUT (ATEX APPROVED), NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, FULL THREADING, 8MM SIZE, NAMUR OUTPUT, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, FULL THREADING, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, FULL THREADING, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, TTL COMPATIBLE, 1 LED, B6330 CONNECTOR, STRAIGHT W/ADAPTER, 3 PIN. | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, FULL THREADING, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, TTL COMPATIBLE, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, FULL THREADING, 8MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, SMOOTH, 8MM SIZE, MEDIUM BARREL, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, TTL COMPATIBLE, NO LEDS, 2 METER CABLE, S146. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 20MM RANGE, UPROX, RECTANGULAR, 50MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 20MM RANGE, UPROX, STUBBY (ALUMINUM), 40MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, S1669, BS2.1... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 20MM RANGE, UPROX, STUBBY ALUMINUM, 40MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC/10-300 VDC, 2 LEDS, 2 METER CABLE, BS2.1 BRACKET. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 20MM SIZE, UPROX, STUBBY (ALUMINUM), 40MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREADING, 12MM SIZE, NAMUR OUTPUT (ATEX APPROVED), NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREADING, 12MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE, TPU CABLE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREADING, PTFE COATED, 12MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE, WELD FIELD IMMUNE. | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, PARTIAL THREAD, 12MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, PARTIAL THREADING, 12MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, WELD... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, PARTIAL THREADING, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 4 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, PARTIAL THREADING, 12MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, TTL COMPATIBLE, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, MAGNET OPERATED, PLASTIC, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 0.2 METER CABLE, EUROFAST M12 MALE / 3-WIRE, MATING SCREW, (S4623593). FREE 2... | |
| DISCONTINUED BY MANUFACTURER,PROXIMI TY SWITCH,INDUCTIVE,8MM ,10-50VDC,100MA,PNP, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE BARREL SENSOR, (BI 4-G12-AN6X-0.2M-RS 4T), BARREL WITH CABLE,10-30VDC, 200MA, 4MM SENSING, 0.2M. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 0.197 IN, 5 MM, IP67, NEMA 1/3/4/6,13 CYLINDER, THREADED, M18, 20/230 VAC/DC . FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 0.197IN, 5 MM, IP67, THREADED, M18 ,10/32 VDC ,SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 1.18 DIA, STRAIGHT, SENSOR DISTANCE: 10 MM, 250 MA MAX AC, 2 - WIRE AC, NO, 250 MA AT 250VAC, 3 PIN DUAL KEY MICRO CONNECTOR, 20-250... | |
| INDUCTIVE PROXIMITY SENSOR, 12 MM, SHEILDED, 20-250 VAC, CABLE TYPE PVC, 2 WIRE, 2 MM SENSING RANGE, 12 MM DAMETER, THEADED BARRELL, N.O. OUTPUT, CORD LENGTH 79.2 FOOT. FREE 2... | |
| INDUCTIVE PROXIMITY SENSOR, 15 MM SENSING RANGE, 8.4-64 VDC, LED INDICATOR, NORMALLY OPEN, M30 PARTIALLY THREADED BARREL, IP67 PROTECTION, STAINLESS STEEL HOUSING, EMBEDDABLE DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 20-250VAC, 10-300VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 3-PIN M8 QUICK-DISCONNECT, PNP, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 1 KHZ SWITCHING FREQUENCY, NICKEL-PLATED BRASS HOUSING, 8 X 8 X 59MM BODY, IP67. FREE 2 YEAR... | |
| INDUCTIVE PROXIMITY SENSOR, 50 MA MAX, 20-264 V, 50/60 HZ, SIDE SENSING, SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, E2EV SERIES, ALL METAL, 2 MM, PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, E57 SERIES, 1 MM RANGE, STRAIGHT, SHIELDED, OUTPUT ON, M12, 3-WIRE, 4 PIN, PNP OPEN COLLECTOR, NORMALLY OPEN, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, E57 SERIES, 12MM, 2-WIRE AC, NO, 250 MA @ 250 V, 20-132 V, 360 DEG. VIEWABLE LED, SHIELDED, 3 PIN, DUAL KEY MICRO CONNECTION, NEMA 4/4X/6/6P/12/13, IP67/69K. | |
| INDUCTIVE PROXIMITY SENSOR, E57 SERIES, 30 MM DIAMETER, THREE-WIRE, 10-30 VDC, 29 MM EXTENDED RANGE, UNSHIELDED PNP, NO OUTPUT, 2-METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, E57 SMALL DIAMETER SERIES, 10-30 VDC, 0.2 AMP, 8MM DIA., 2 M CABLE LENGTH, 1 MM SENSING RANGE, 3 WIRE, NC PNP OUTPUT TYPE. FREE 2 YEAR... | |
| INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 5 X 5 X 25MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 1.5MM SENSING DISTANCE, SHIELDED, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2... | |
| INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 8 X 8 X 40MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL... | |
| INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, ACTIVE FACE ON TOP, 10-30 VDC / 3 WIRE, 200 MA, 7 MM SENSING DISTANCE, FLUSH MOUNT, NO CONTACT/NPN- OUTPUT FUNCTION, 0.20 M CABLE LENGTH, CABLE... | |
| INDUCTIVE PROXIMITY SENSOR, SENSING RANGE:1.8MM, SWITCH TERMINALS:CABLE, SENSING FACE DIAMETER 3.5MM, SENSOR OUTPUT NPN, NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, SENSOR INPUT: INDUCTIVE, SENSING RANGE:10 MM, SUPPLY VOLTAGE RANGE DC:10 V TO 30 V. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, SKRILLEX, E51 SERIES, HEAD ONLY, 13 MM RANGE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR,CYLINDRICAL,5 MM, PNP-NO, 30 VDC, 200 MA, M18 FLUSH, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR; SENSOR INPUT:INDUCTIVE; SENSING RANGE:0.5MM; SWITCH TERMINALS:CABLE; SENSING FACE DIAMETER:2.0MM; SENSOR OUTPUT:NPN, NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SWITCH, 1.5 MM SENSING DISTANCE, 10-30 VDC, 200 MA, NPN, N/O, M8 SENSOR HEAD, 3 WIRE, SHIELDED, -25 TO +70 DEGREE C, IP68, (239082). FREE 2 YEAR RADWELL... | |
| INDUCTIVE PROXIMITY SWITCH, 30 MM SENSOR DIAMETER, THREADED, NORMALLY OPEN OUTPUT,. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY, 8MM, UNSHIELDED, NO, 3WDC, PNP, M12. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY,12MM,2W DC,M12,NPN/PNP,UN. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY,40MM UNSHIELDED,1NO/1NC,M INI. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMTY SWITCH 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE RECTANGULAR SENSOR, CA40- EMBEDDABLE, MINIFAST® CONNECTOR, 20-250VAC, 10-300VDC . FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 0-6 MM OPERATING DISTANCE, M12 HOUSING SIZE, 15-30 VDC, QUASI-EMBEDDABLE MOUNTING, M12 4-PIN CONNECTION, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 10-30VDC, 250MA MAX, SENSOR RANGE 10MM, PNP/NPN, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 20...250VAC / 3...400MA, 10...300VDC / 3...300MA, LED INDICATOR, 20MM SWITCHING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 2METER, 10-30VDC, 150MA MAX, 10MM SENSOR RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, EMBEDDABLE, 10 MM RANGE, FULL THREADING, 30 MM SIZE, RIGHT-ANGLE, TERMINAL CHAMBER, NORMALLY CLOSED, 2-WIRE, 20-250 VAC/10-300 VDC, 2 LEDS, 4346600. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, EXTREME STAINLESS 12 MM THREADED BARREL, PNP N.O. 3-WIRE DC, SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR,20-250 VAC,10-300 VDC,15MM SN,NC/NO PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR,EXTREME STAINLESS INDUCTIVE SENSOR,EXTREME STAINLESS 30 MM THREADED BARREL,PNP N.O. 3-WIRE DC,SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR,LONG RANGE INDUCTIVE SENSOR,LONG RANGE 18 MM THREADED BARREL,PNP N.O. 3-WIRE DC,SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR,MINIATURE INDUCTIVE SENSOR,MINIATURE 4 MM SMOOTH BARREL,PNP N.O. 3-WIRE DC,EXT RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC FIELD SENSOR, MAGNETIC INDUCTIVE SENSOR, 30VDC (M4685501). FREE 2 YEAR RADWELL WARRANTY | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 10.3 X 28 X 16MM BODY, POLYPHTHALAMIDE HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 10.3 X 37 X 16MM BODY, POLYPHTHALAMIDE HOUSING, PNP, N.O. OUTPUT, 6MM SENSING DISTANCE, NON-FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE... | |
| MINIATURE INDUCTIVE SENSOR, 3 WIRE, 3MM OPERATING DISTANCE, 6.5 MM HOUSING SIZE, 10-30 VDC, PNP, NO, QUASI-EMBEDDABLE MOUNTING, 2 METER CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Sensors & Switches E2A-S08KS02-M5-B1 | |
| OMRON Sensors & Switches E2A-S08LS02-M5-B1 | |
| OMRON Sensors & Switches E2F-X1R5E1 | |
| OMRON Sensors & Switches E2F-X1R5F1 | |
| OMRON Sensors & Switches E2Q2-N15Y4-U | |
| P/N 41723, INDUCTIVE PROXIMITY SWITCH, 4 AMP, 20 - 130 VAC; 40/60 HZ, 5 - 300MA LOAD CURRENT, 1.5MA LEAKAGE MAX, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| P/N 43708, INDUCTIVE PROXIMITY SWITCH, 8 AMP, 20 - 250 VAC; 40/60 HZ, 5 - 500MA LOAD CURRENT, 1.5MA LEAKAGE MAX, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PROMITY SENSOR INDUCTIVE SERIES C1. FREE 2 YEAR RADWELL WARRANTY | |
| PROTECTIVE CAP, FOR INDUCTIVE SENSORS, BES M23. FREE 2 YEAR RADWELL WARRANTY | |
| PROX SENSOR INDUCTIVE 12MM 4MM-RANGE 6-48VDC 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, NPN OUTPUT, N. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, AC OUTPUT, N. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - M18 INDUCTIVE PROX, SHIELDED 5MM SENSING RANGE, NPN, N/O, SHORT BODY, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - M8 , INDUCTIVE, SHIELDED, 2MM SENSING RANGE, PNP, NORMALLY OPEN, M8 CONNECTOR. 50MM BODY LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR HEAD, E51 SERIES, LIMIT SWITCH, PHOTOELECTRIC, PROGRAMMABLE, INDUCTIVE, N.O./N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR HEAD, INDUCTIVE, UNSHIELDED, TOP SENSING, PROGRAMMABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR INDUCTIVE W/5PIN FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 12MM, STD IND PROX, 2W AC, E57 PREMIUM+ SERIES TUBULAR INDUCTIVEPROX, 0.47 DIA, STRAIGHT, SENSOR DIST.: 2 MM, 250 MA MAX AC, 2 - WIRE AC, NC, 250... | |
| PROXIMITY SENSOR, 13MM RANGE, INDUCTIVE, E51 SERIES, STANDARD, HEAD ONLY, SIDE SENSING, SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, E2C SERIES, INDUCTIVE, 2 MM SENSING DISTANCE, 30 VDC, 800 HZ RESPONSE FREQUENCY, M12 THREADED CYLINDER, SHIELDED, 3 M CABLE LENGTH, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, E2EC SERIES, INDUCTIVE, 0.5 MM SENSING DISTANCE, NPN-NO OUTPUT CONFIGURATION, 5 MM HEIGHT, 447 MM LENGTH, 10 MM WIDTH, 3 MM BARREL SIZE, 24 V. FREE 2 YEAR... | |
| PROXIMITY SENSOR, E2F SERIES, INDUCTIVE, SHIELDED, PNP, M8, 1.5MM, 12-24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, E57 SERIES, TUBULAR, INDUCTIVE, 18 MM DIAMETER, 3.5 MM SENSE RANGE, NORMALLY OPEN, 20-250 VAC, 3 A INRUSH, 250 MA CONT, NON-EMBEDDABLE, MICRO-PIN CONNECTOR. FREE 2 YEAR RADWELL... | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, NPN OUTPUT, REGULAR LONG BODY,2M. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP OUTPUT, 32MM SHORT BODY,M8 QU. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP OUTPUT, SHORT BODY,2M PRE-WIR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP OUTPUT, SHORT BODY,M8 QUICK D. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP OUTPUT, SUPER SHORT BODY,M8 Q. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP OUTPUT, SHORT BODY,M8 QUICK DIS. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, DC 2-WIRE OUTPUT, SUPER SHORT 22MM SHORT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 32MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 72MM LONGBODY, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 72MM LONGBODY, NORMALLY OPEN, M12 Q. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, REGULAR LONG BODY,2M PRE-WIRED CABL. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PN9 OUTPUT, 57MM LENGTHBODY, NORMALLY OPEN AND. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 32MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 72MM LENGTHBODY, NORMALLY OPEN,M12. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, REGULAR LONGBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, SHORTBODY, NORMALLYOPEN, 2M PRE-WIR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, SUPER SHORT 22MM LENGTH SHORT BODY,. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL, SHIELDED, M8, 2MM SENSING RANGE, PNP, N/O, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, NORMALLY OPEN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL, SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL, SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 72MM LONGBODY, NORMALLY OPEN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL, SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, NORMALLY OPEN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL, SHIELDED, M8, 2MM SENSING RANGE, PNP OUTPUT, NORMALLY OPEN, M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PNP N/O, 2M PRE-WIRED, 56MM (OEM IS 50MM). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, M30, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 15MM RANGE, PNP N/O/CLOSED, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, FLATPACK, RECTANGULAR, INDUCTIVE, 20 X 32 X 8MM, PNP, 5MM RANGE, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 0.8MM SENSING DISTANCE, PNP-N.O. OUTPUT, 5 KHZ SWITCHING FREQUENCY, 5 X 5 X 25 MM BODY, 3-PIN M8 QUICK-DISCONNECT, NICKEL-PLATED BRASS HOUSING, SHIELDED, IP67 ENCLOSURE PROTECTION. FREE... | |
| PROXIMITY SENSOR, INDUCTIVE, 1.18 INCH DIAMETER, 15 MM DISTANCE, 100 MA, 30 VDC, <1% ACCURACY, 2 METER CABLE LENGTH, NPN OPEN COLLECTOR, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 2-WIRE, 12MM DIAMETER, 20-250 VAC, 50/60 HZ, 10MM SENSING RANGE, NON-EMBEDDABLE, 2 METER CABLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 2-WIRE, 12MM DIAMETER, 20-250 VAC, 50/60 HZ, 10MM SENSING RANGE, NON-EMBEDDABLE, 3-PIN MICRO AC CONNECTOR, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 2-WIRE, 12MM DIAMETER, 20-250 VAC, 50/60 HZ, 10MM SENSING RANGE, NON-EMBEDDABLE, 3-PIN MICRO AC CONNECTOR, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 2MM, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 8 MM CYLINDER/THREADED -M12, PNP-NO/ 3-WIRE OUTPUT, 300 HZ RESPONSE, SHIELDED/NICKEL-PLAT ED BRASS, 10-40 V SUPPLY, LED INDICATOR, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 8MM SENSING RANGE, 2-WIRE AC/DC, N/O, MICRO AC QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 8MM RANGE, DC 2 WIRE OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY... | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED 18MM THREADED, 5MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, AC OUTPUT, NOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, AC OUTPUT, NOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, DC 2-WIRE OUTP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, DC 2-WIRE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, NPN OUTPUT, N. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, NPN OUTPUT, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED, 2MM RANGE, PNP, N/O OUTPUT, 7M PRE-WIRED CABLE (PUR). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, NPN, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, NORMALLY CLOSED, M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, SHIELDED, M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, NPN OUTPUT, SUPER SHORT BODY, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, NORMALLY OPEN, 3-PIN M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED CONSTRUCTION, 5MM THREADED BODY, 1MM RANGE, NPN OUTPUT, NORMALL. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED CONSTRUCTION, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED CONSTRUCTION, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, N/O, 3-PIN M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED CONSTRUCTION, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, NORMALL. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 8MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, E57 SERIES, M30 THREAD SIZE, 15MM SENSING RANGE, UNSHIELDED, SPST-NO OUTPUT, 20-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M12, SHIELDED, 4MM SENSING RANGE, N/O, AC/DC, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M18 DIAMETER, SHIELDED 8MM SENSING RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED PUR CABLE, PLASTIC BODY AND FACE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM SENSING RANGE, PNP, N/O, M12 QD, SHORT BODY, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM SENSING RANGE, PNP, N/O, MINI 4-PIN QD, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M3 SMOOTHBODY, SHIELDED, 1MM SENSING RANGE, NPN, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M30, CYLINDRICAL, SHIELDED, 10MM SENSING RANGE, NPN, NORMALY OPEN, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M30, PLASTIC BODY, SHIELDED,10MM SENSING RANGE, DC 2-WIRE, N/O, 7M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M30, SHIELDED, 10MM SENSING RANGE, DC 2-WIRE, N/O, M12 QD, SHORT BODY, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M30, SHIELDED, 10MM SENSING RANGE, NPN, N/O, M12 QD, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M8 CONNECTOR, FLUSH, 2 MM, NPN OUTPUT, OPERATION MODE: NO, 3 PIN, 61 MM LENGTH, LED INDICATOR, REPLACEMENT: E2E-X2C1L8-M5, STAINLESS STEEL BODY. FREE 2 YEAR RADWELL WARRANTY... | |
| PROXIMITY SENSOR, INDUCTIVE, PREMIUM+, STRAIGHT, 18 MM, UNSHIELDED, 360 DEGREE LED, M12 4-PIN CONNECTION, 500 MA, 6-30 VDC, NORMALLY OPEN, PNP, OPEN COLLECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, PTFE BODY, SHORT, M18, SHIELDED, 6-10MM ADJUSTABLE, NPN, DC, 2M CABLE PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, SENSING RANGE MAX: 15 MM, 2 WIRE, SWITCH TERMINALS:CONNECTOR, 20/105 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, SHIELDED, PNP, M12, 100 HZ, LED INDICATOR, BODY M12, DC 3 WIRE, 12/24 VDC, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, SHIELED, 2 MM SENSING DISTANCE, PNP, NO, 12/24 VDC, 1.5KHZ, STAINLESS STEEL, M8 CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC 15MM RANGE, OPERATING VOLTAGE: 20-250V AC/DC, OUTPUT MODE: NO/NC SWITCHABLE, OPERATING TEMP: -40C -70C, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, STAINLESS STEEL, M8, SHIELDED, 2 MM, DC, 3-WIRE, PNP-NC, M12 PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M12 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 2MM RANGE, 3-WIRE NPN, N/O, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M12 INDUCTIVE, SHIELDED 2MM SENSING RANGE, NPN, NORMALLY OPEN, SHORT BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M12 INDUCTIVE, SHIELDED 2MM SENSING RANGE, PNP, NORMALLY OPEN, SHORT BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M12 INDUCTIVE, SHIELDED, 2MM SENSING RANGE, DC 2-WIRE, NORMALLY OPEN, M12 CONNECTOR (PINS 3 AND 4) SHORT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M12 WELD ENVIRO, EXTENDED RANGE INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PNP N/O, M12 QD, TEFLON-COATED, 100C HIGH TEMP. FREE 2 YEAR RADWELL WARRANTY... | |
| PROXIMITY SENSOR, M12, INDUCTIVE, AC/DC, SHIELDED, 4MM RANGE, N/O, M12 AC MICRO 3-PIN (DUAL-KEYWAY). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M12, INDUCTIVE, STAINLESS STEEL FACE & BODY, SHIELDED, 4MM RANGE, PNP, SHORT BODY, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18 AC/DC INDUCTIVE, 60MM BRASS BODY W/ PLASTIC FACE, SHIELDED, 8MM, N/O, 20 TO 240 VAC/DC, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 8MM SENSING RANGE, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, NORMALLY OPEN AND NORMALLY CLOSED, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, NORMALLY OPEN, SHORT BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, FOOD GRADE, 316 STAINLESS STEEL, INDUCTIVE, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, FOOD GRADE, 316 STAINLESS STEEL, INDUCTIVE, 1-PC STAINLESS STEEL BODY & FACE, PNP, N/O, 7M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 5MM RANGE, 2-WIRE DC, N/O, 4-PIN M12 DC MICRO QD, (PINS 3 & 4 WIRING). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, N/O, 7M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, INDUCTIVE, SHIELDED 8MM SENSING RANGE, DC 2-WIRE, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, INDUCTIVE, SHIELDED, 5MM SENSING RANGE, AC/DC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, INDUCTIVE, SHIELDED, 5MM SENSING RANGE, PNP, NORMALLY OPEN, M12 QD, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M3 SMOOTH BODY INDUCTIVE, SHIELDED, 0.8 MM SENSING RANGE, NPN, NORMALLY OPEN, 2 METER PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M30 INDUCTIVE, SHIELDED 10MM SENSING RANGE, AC/DC, NORMALLY OPEN, REGULAR BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M8 INDUCTIVE, SHIELDED 2MM SENSING RANGE, NPN, NORMALLY OPEN, REGULAR BODY, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M8 INDUCTIVE, SHIELDED 2MM SENSING RANGE, PNP, NORMALLY OPEN, SUPER SHORTY (22MM) BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M8 INDUCTIVE, SHIELDED, 2MM SENSING RANGE, NPN, NORMALLY OPEN, 0.2M PIGTAIL TO M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M8, INDUCTIVE, 22MM STAINLESS STEEL BODY W/ PLASTIC FACE, PNP, N/O, 1M PIGTAILED CABLE TO M8 SNAP ON 3-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M8, INDUCTIVE, SHIELDED, 2MM SENSING RANGE, NPN, NORMALLY OPEN, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M8, INDUCTIVE, STAINLESS STEEL BODY W/ PLASTIC FACE, PNP, N/O, 1.5M PIGTAILED CABLE TO M12 4-PIN MALE STRAIGHT CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, MINIATURE INDUCTIVE, CYLINDRICAL SHIELDED M4 SMOOTHBODY (NOT THREADED), 1MM SENSING RANGE, PNP OUTPUT,REGULAR LONG BODY WITH M8 QUICK, CYLINDRICAL, EMBEDDABLE, 1 MM, PNP, 10-30V, PICOFAST. FREE 2 YEAR... | |
| PROXIMITY SENSOR, MINIATURE, INDUCTIVE, CYLINDRICAL, SHIELDED, M3 SMOOTHBODY (NOT THREADED), 0.8MM SENSING RANGE, PNP OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M4 SMOOTHBODY (NOT THREADED), 1MM SENSING RANGE, NPN OUTPUT,REGULAR LONG BODY WITH M8 QUICK. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M4 SMOOTHBODY (NOT THREADED), 1MM SENSING RANGE, PNP OUTPUT,REGULAR LONG BODY WITH 0.2M PIG. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M5 THREADED BODY, 1MM SENSING RANGE, NPN OUTPUT, REGULAR LONG BODY WITH 0.2M PIGTAILED CABL. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M5 THREADED BODY, 1MM SENSING RANGE, NPN OUTPUT, REGULAR LONG BODY WITH 2M PRE-WIRED CABLE,. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, PNP BLOCKINDUCTIVE, 1/2-14, 20MM DETECTION RANGE, 10 TO 65VDC, PNP-NO/NC, SHIELDED, IP67, (M1501200). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, RECTANGULAR, 40 X 40 LIMIT SWITCH STYLE 20-250V AC/DC INDUCTIVE, 5 WAY ROTATABLE SENSING, 15MM SHIELDED RANGE, NORMALLY OPEN OR CLOSED, TERMINAL CONNECT, HIGH TEMP RATING, -25-+ 100. | |
| PROXIMITY SENSOR, SENSOR INPUT: INDUCTIVE, SENSING RANGE MAX: 15 MM, SENSOR OUTPUT: 2 WIRE NO, SWITCH TERMINALS:CONNECTOR, LEADED PROCESS COMP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, SENSOR INPUT:INDUCTIVE, SENSING RANGE MAX:5 MM, SENSOR OUTPUT:2 WIRE NO, SWITCH TERMINALS:CONNECTOR, 20/230 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR,INDUCTIVE, CYLINDRICAL, 4MM, PNP-NO, 12/24 VDC, 200 MA, M12 FLUSH, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR,INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR,INDUCTIVE,12- 24VDC,UNSHIELDED,M30 ,PNP,18MM SENSING DISTANCE,2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSORS, E2Q SERIES, INDUCTIVE, 15 MM SENSING DISTANCE, 150 HZ, WFI SQUARE, SHIELDED, PNP-NO, 3-WIRE, 10/30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE 10-30VDC 18MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE LIMIT SWITCH STYLE 240V. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE LIMIT SWITCH STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH TUBULAR INDUCTIVE 18MM 90-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 30 MM, STANDARD, INDUCTIVE, 2 W, AC MICRO CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE LIMIT SWITCH STYLE, MULTI POSITION . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE PLASTIC, 12-24 VDC, 2MM MAX DETECTING DISTANCE, PNP-NO, SHIELDED, 2METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, 12MM, DC-NPN, N.C., 2MM RANGE, 12MM CONN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, 18 MM, TUBULAR, 20-250 VAC, 250 MA, N.O, 3 PIN, MICRO-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, 2 MM, CYLINDER, IP67, 100 HZ, CABLE LEADS, SHIELDED, STAINLESS STEEL,. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, BODY ONLY, 3 AMP, 500 MA, 20-264 VAC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, E2AW SERIES, 10/30 VDC, 8 MM SENSING DISTANCE, PNP, HEIGHT:76 MM, LENGTH:26.9 MM, WIDTH:23.8 MM, WELD FIELD IMMUNE . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, E2F SERIES, 12-24 VDC, 2 METER CABLE, 10 MM SENSING RANGE , PNP, NO , M30. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, PLASTIC MATERIAL, 12-24 VDC, 2 MM MAX DETECTING DISTANCE, PNP-NO OUTPUT TYPE, 3 WIRE, SHIELDED, 1.5 KHZ RESPONSE FREQUENCY, LED INDICATOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL... | |
| PROXIMITY SWITCH, INDUCTIVE, STANDARD RANGE, METALLIC TARGET ACTUATION, 12 MM DIAMETER, SN 4 MM, N.O. PNP, 10-30 VDC, 24 VDC 3 AMP, 200 MA MAX, -25 TO +70 DEG CELSIUS,... | |
| PROXIMITY SWITCH, SERIES E51, INDUCTIVE, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, 1 AMP, 120 VAC, 50/60 HZ, WITH LED. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI 5-M18-VP4X-H1141-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI1-EG05-AN6X-V1331- SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI1-EG05-AP6X-V1331- SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI1.5-G08-AP6X-H1341 -SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI15-CP40-FZ3X2/S100 -S10-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI2-EG08-AP6X-V1131- SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI2-EG08-RP6X-V1131- SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI2-M12-AN6X-H1141-S UB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI4-G12-ADZ32X-B3131 -SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI5-G18-AZ3X-B3331-S UB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI5-M18-AP6X-H1141-S UB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI5U-EM18-AP6X-H1141 -SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BI8-G18-ADZ30X2-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2A-M12KS04-M1-B1-SU B | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2B-M12LS04-M1-B1-SU B | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2B-S08LS01-MC-B1-SU B | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2E-X1B1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2E-X2E1-N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2E-X3D1-M1G-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2E-X3D1-N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2E-X5ME1-M1-N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2E2-X5B1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2EX10MY1USN-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E2Q2-N15Y4-U-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E57LAL18T110S3-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E57LAL30T110S4-SUB | |
| RECTANGULAR INDUCTIVE SENSOR, 600 SERIES, 1.5 METER MAX. SENSING RANGE, 10-30 VDC SUPPLY, PNP N.O. OUTPUT, SUB-MINIATURE, 5 MM WIDTH, 3 MM DIAMETER, (220 320 023). FREE 2 YEAR RADWELL... | |
| RECTANGULAR INDUCTIVE SENSOR, EMBEDDABLE, 20MM DISTANCE, STUBBY, SHORT ALUMINUM HOUSING, CONNECTOR, 40MM HOUSING HEIGHT, NORMALLY OPEN, 2-WIRE AC/DC, 20-250VAC 10-300VDC 400 MA, 2 LED, STRAIGHT METAL MALE MINIFAST CONNECTOR, 3-PIN. | |
| REPLACEMENT OF AUTOMATION DIRECT CR8-AP-3A, PROXIMITY SENSOR, INDUCTIVE, RECTANGLUAR, PNP, N/O, 3MM SENSING RANGE, SHIELDED, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E57LAL18T110S3, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, SHIELDED, 18MM THREADED BODY, 5MM RANGE, NPN, N/O, 3M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E57LAL30A2S3, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 30MM THREADED BODY, 10MM RANGE, AC OUTPUT, N/O, 3M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF EATON CORPORATION E57LAL30T110S4, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 30MM THREADED BODY, 10MM RANGE, NPN, N/OT, 4M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2A-M12KS04-M1-B1, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, PNP OUTPUT, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF OMRON E2E-C03SR8-CJ-C1 0.3M, PROXIMITY SENSOR - INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 0.8MM SENSING RANGE, REGULAR BODY, 0.3M PIGTAIL TO M8 CONNECTOR, N/O, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E-C03SR8-WC-B1 2M, PROXIMITY SENSOR - MINIATURE INDUCTIVE, CYLINDRICAL SHIELDED M3 SMOOTHBODY (NOT THREADED), 0.8MM RANGE, PNP, LONG BODY W/ 2M PRE-WIRED CABLE, N/O. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF OMRON E2E-C04S12-CJ-C2 0.3M, PROXIMITY SENSOR - INDUCTIVE, M4 SMOOTHBODY,SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY, 0.3M PIGTAILED TO M8 CONNECTOR, N/C, NPN. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF OMRON E2E-C04S12-MC-C1, PROXIMITY SENSOR - INDUCTIVE, M4 SMOOTHBODY,SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY,M8 CONNECTOR, N/O, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E-S04SR8-CJ-C1 0.3M, PROXIMITY SENSOR - INDUCTIVE, M4, SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 0.3M PIGTAIL TO M8 CONNECTOR, N/O, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E-S04SR8-WC-B1 2M, PROXIMITY SENSOR - INDUCTIVE, MINIATURE, THREADED M4 SENSOR, 1MM SENSING RANGE, PNP, N/O, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E-S05S12-CJ-B2 0.3M, PROXIMITY SENSOR - INDUCTIVE, M5, SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY,0.3M PIGTAIL TO M8 CONNECTOR, N/C, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E-S05S12-MC-B2, PROXIMITY SENSOR - INDUCTIVE, M5, SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY,M8 CONNECTOR, N/C, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E-S05S12-MC-C1, PROXIMITY SENSOR - INDUCTIVE, M5, SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY,M8 CONNECTOR, N/O, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E-S05S12-WC-B2 2M, PROXIMITY SENSOR - INDUCTIVE, M5, SHIELDED, LONG RANGE 1.5MM SENSING RANGE, REGULAR BODY,2M PRE-WIRED CABLE, N/C, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E-X10Y1-US-N, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, AC OUTPUT, NO. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF OMRON E2E-X18MY1-M4, PROXIMITY SENSOR, M30 INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, THREADED, 15MM RANGE, 2-WIRE AC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E-X2E1-M1-N, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NO. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF OMRON E2E-X2F1-M1-N, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NO. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF OMRON E2E-X3D1-N 5M, PROXIMITY SENSOR - M12 CYLINDRICAL INDUCTIVE, 4MM SENSING RANGE, SHIELDED, DC 2-WIRE, N/O, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E-X5Y2-US, PROXMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF OMRON E2E2-X18MY1-M4, PROXIMITY SENSOR, M30 INDUCTIVE, CYLINDRICAL, CP BRASS, UNSHIELDED, THREADED, 15MM RANGE, 2-WIRE AC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E2-X5B1, PROXIMITY SENSOR - M18 INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, THREADED, 5MM RANGE, 3-WIRE DC PNP, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E2-X5B1-M1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED , 18MM THREADED, 5MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E2-X5B2, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, N/COUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2E2-X5Y1-US, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2F-X10F1, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , PLASTIC, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON E2Q2-N15Y4-U, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, SQUARE TYPE, PLASTIC, SHIELDED CONSTRUCTION 15MM RANGE, AC OUTPUT, AC/DC NO/NC SWITCHABLE OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF TURCK ELEKTRONIK B15M18AP6X1141, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED , 18MM THREADED, 5MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF TURCK ELEKTRONIK BI-5-G18-AP6X-7M, PROXIMITY SENSOR, M18, INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, N/O, 7M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF TURCK ELEKTRONIK BI1-EG05-AP6X-0.2M-P SG3M, PROXIMITY SENSOR -MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M5 THREADED BODY, 1MM SENSING RANGE, PNP OUTPUT, REGULAR LONG BODY WITH 0.2M PIGTAILED CABL. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF TURCK ELEKTRONIK BI2-EG08K-AN6X-0.2M- RS4T, PROXIMITY SENSOR - M8 INDUCTIVE PROX, SHIELDED, 2MM SENSING RANGE, NPN, NORMALLY OPEN, 0.2M PIGTAIL TO M12 CONNECTOR. SUPER SHORT 22MM BODY. FREE 2... | |
| SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREADING, 30MM SIZE, NAMUR OUTPUT, 1 LED, 4 METER CABLE, EUROFAST M12 MALE / NAMUR / 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, EMBEDDABLE, INDUCTIVE, 15MM RANGE, COMBIPROX, 40MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, 1 LED, FULLY POTTED IN WETSUIT, 10 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREADING, 12MM SIZE, NAMUR OUTPUT, 1 LED, 2 METER CABLE, 4010000. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, PARTIAL THREADING, 12MM SIZE, EXTENDED BARREL, NORMALLY CLOSED, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, PIN 4 N/C DC, RK4T-4... | |
| SMALL DIAMETER INDUCTIVE PROXIMITY,8MM TUBULAR, SHIELDED, N.O, NPN, 3 WIRE . FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS INDUCTIVE SENSOR, 12 MM THREADED BARREL, NPN, NORMALLY OPEN, 3-WIRE DC, SHIELDED, 10-30VDC, M12 4-PIN, 2MM OPERATING DISTANCE, IP 68/IP69K. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTONICS CR30-15DN, PROXIMITY SENSOR , INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED, 15MM RANGE, NPN, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTONICS CR30-15DP, PROXIMITY SENSOR , INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED, 15MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR CHANKO CL12-RN4DN1, PROXIMITY SENSOR, M12 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, NPN, NORMALLY OPEN, SHORT BODY, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CONTRINEX DW-AD-503-04, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 4MM SMOOTH BODY, 1MM RANGE, PNP, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CONTRINEX DW-AD-623-M5, PROXIMITY SENSOR, M5 MINIATURE INDUCTIVE, SHIELDED LONG RANGE 1.5MM SENSING RANGE, N/O, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DI-SORIC DCC-12-M-02-PSK-IBSL , PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION CUTLER HAMMER E57LAL18T111E, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR... | |
| SUBSTITUTE FOR EATON CORPORATION E55BLT1C, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED, 15MM RANGE, AC OUTPUT, AC/DC NO/NC SWITCHABLE OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E57EAL8T111ED, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, UNSHIELDED, 8MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR EATON CORPORATION E57LAL12A2E, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E57LAL12T110SD, PROXIMITY SENSOR, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE... | |
| SUBSTITUTE FOR EATON CORPORATION E57LAL18T110, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, 10-30VDC, NPN, N/O, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E57LAL18T111ED, PROXIMITY SENSOR, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT,. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION E57LAL18T111SD, PROXIMITY SENSOR, INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, NO. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON E57LAL18T110ED, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, NPN OUTPUT, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2A-M12KS04-WP-B1 2M, PROXIMITY SENSOR, INDUCTIVE, M12, SHIELDED 4MM RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2A-M12LS04-WP-B1 2M, PROXIMITY SENSOR, INDUCTIVE, M12, SHIELDED, 4MM RANGE, PNP, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2A-M18KS08-M1-B3, PROXIMITY SENSOR, M18, INDUCTIVE, CHROME-PLATED BRASS BODY W/ PLASTIC FACE, SHIELDED, 8MM RANGE, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2A-S08KS02-M5-B1, PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED, M8, 2MM SENSING RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2A-S08LS02-M5-B1, PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL, SHIELDED, M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, NORMALLY OPEN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2B-M12LS04-M1-B1, PROXMITY SENSOR, M12, INDUCTIVE, 3WIRE, 4 MM SENSING RANGE, PNP, NORMALLY OPEN, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2B-S08LS01-MC-B1, PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-C04S12-WC-C1 2M, PROXIMITY SENSOR, INDUCTIVE, M4 SMOOTHBODY, SHIELDED, 1.5MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-C1C1, PROXIMITY SENSOR, INDUCTIVE, M4 SMOOTHBODY, SHIELDED, 1.5MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-S05S12-WC-B1 2M, PROXIMITY SENSOR, INDUCTIVE, M5, SHIELDED, 1.5MM SENSING RANGE, N/O, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-S05S12-WC-B2 5M, PROXIMITY SENSOR, INDUCTIVE, M5, SHIELDED, 1.5MM SENSING RANGE, PNP, N/C, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X10MY1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR OMRON E2E-X10MY2, PROXIMITY SENSOR, M30, INDUCTIVE, SHIELDED, 10MM SENSING RANGE, AC OUTPUT, N/C, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X1B1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X1B2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X1C1, PROXIMITY SENSOR, MINIATURE INDUCTIVE, CYLINDRICAL, SHIELDED M5 THREADED BODY, 1MM SENSING RANGE, NPN OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X2D1-US 2M, PROXIMITY SENSOR, INDUCTIVE, M8, CYLINDRICAL 22MM THREADED BARREL, SHIELDED, 8MM RANGE, STAINLESS STEEL, 2-WIRE, N/O, IP67, 2M PREWIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X2E1-N, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, NPN, NO OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X2F1N, PROXIMITY SENSOR, INDUCTIVE, M12 BARREL, SHIELDED, 2MM SENSING RANGE, PNP, NORMALLY OPEN, SHORT BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X2Y1, PROXIMITY SENSOR, INDUCTIVE , CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC OUTPUT, NORMALLY OPEN OUTPUT, 2M PRE-WIRED CABLE CONNECT. FREE 2... | |
| SUBSTITUTE FOR OMRON E2E-X2Y1-US 5M, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC OUTPUT, N/O, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X2Y1-US, PROXIMITY SENSOR, INDUCTIVE, M12, SHIELDED, 2MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X2Y2, PROXIMITY SENSOR, M12 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 2MM RANGE, 2-WIRE AC, N/C, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X3D1-M1G, PROXIMITY SENSOR, M12, CYLINDRICAL, INDUCTIVE, 4MM SENSING RANGE, SHIELDED, DC 2-WIRE, N/O, M12 CONNECTOR, (WIRED ON PINS 1 AND 4). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X3D1-N, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 4MM RANGE, DC 2 WIRE OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT, SHORT BODY. FREE 2... | |
| SUBSTITUTE FOR OMRON E2E-X3D1-R 5M, PROXIMITY SENSOR, M12, INDUCTIVE, SHIELDED 4MM SENSING RANGE, DC 2-WIRE, N/O, 5M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X5E1-N, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED , 18MM THREADED BODY, 5MM RANGE, NPN, N/O, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X5F1-M1-N, PROXIMITY SENSOR, INDUCTIVE, 5 MM RANGE, PNP OUTPUT, NORMALLY OPEN, CYLINDRICAL, 18MM THREADED BODY, CHROME PLATED BRASS, SHIELDED, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR OMRON E2E-X5ME1-M1-N, PROXIMITY SENSOR, M12, INDUCTIVE, UNSHIELDED, 4MM SENSING RANGE, NPN, NORMALLY OPEN, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X5MY1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, AC OUTPUT, N/O, 2M PREWIRED CABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR OMRON E2E-X5MY2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, AC OUTPUT, N/C OUTPUT, 2M RE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR OMRON E2E-X5Y2-53US-N, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM SENSING RANGE, AC, NORMALLY CLOSED, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X7D1-M1G, PROXIMITY SENSOR, INDUCTIVE, M18; SHIELDED 8MM SENSING RANGE, DC 2-WIRE (PINS 3&4), M12 CONNECTOR, N/O, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E-X7D1-N 2M, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED 8MM SENSING RANGE, DC 2-WIRE, 2M PRE-WIRED CABLE, N/O, PTFE-COATED TO REPEL WELD SLAG, 100C HIGH TEMP, SHORT BODY. FREE... | |
| SUBSTITUTE FOR OMRON E2E2-X2C1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, NPN, NO OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E2-X5MB1-M1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2E2-X5MY1-M4, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED 8MM SENSING RANGE, NORMALLY OPEN , AC OUTPUT, 3-PIN AC MICRO DUAL KEYWAY CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2EM-X4X1 2M, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 4MM RANGE, DC 2 WIRE OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE CONNECT. FREE 2... | |
| SUBSTITUTE FOR OMRON E2EX10MY1USN, PROXIMITY SENSOR, M18, INDUCTIVE, UNSHIELDED, 8MM SENSING RANGE, AC/DC, N/O, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2F-X2E1, PROXIMITY SENSOR, INDUCTIVE, M12 PLASTIC BODY, SHIELDED 2 MM, NPN, 2 MM PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2F-X5E1, PROXIMITY SENSOR, INDUCTIVE, M18 PLASTIC BODY, SHIELDED 5MM, NPN, 2MM PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2FM-X10B1-M1, PROXIMITY SENSOR, INDUCTIVE; CYLINDRICAL; METAL FACE; SHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP; N/O OUTPUT, 4-PIN; M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2Q2-N15Y4-H, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, SHIELDED CONSTRUCTION 15MM RANGE, AC OUTPUT, AC/DC NO/NC SWITCHABLE OUTPUT,. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2Q2-N20E3-U, PROXIMITY SENSOR, LIMIT SWITCH STYLE , 40MM X 40MM, INDUCTIVE, SHIELDED, 20MM SENSING RANGE, NPN, NO/NC SWITCHABLE OUTPUT,1TERMINAL WIRING. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E2Q2-N20F3-U, PROXIMITY SENSOR, LIMIT SWITCH STYLE , 40MM X 40MM, INDUCTIVE, SHIELDED, 20MM SENSING RANGE, PNP NO/NC SWITCHABLE OUTPUT,100C HIGH TEMP RATED, TERMINAL WIRING. FREE 2 YEAR... | |
| SUBSTITUTE FOR OMRON E2Q2-N30MY-4U, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, UNSHIELDED, 30MM RANGE, AC OUTPUT, AC/DC, NO/NC SWITCH,OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK BI5-G18-AP6X-B1341, PROXIMITY SENSOR. M18, INDUCTIVE, SHIELDED, 5MM SENSING RANGE, PNP, NORMALLY OPEN, MINI 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK BI5-G18-AZ3X, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED 18MM THREADED, 5MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BI1-EH04-AP6X, PROXIMITY SENSOR, MINIATURE INDUCTIVE, CYLINDRICAL SHIELDED M4 SMOOTHBODY (NOT THREADED), 1MM SENSING RANGE, PNP OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BI15U-M30-VP44X-H114 1, PROXIMITY SENSOR, EXTENDED RANGE, M30, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 15MM RANGE, PNP, COMPLIMENTARY NO/NC, M12 QD . FREE 2 YEAR... | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BI2U-EG08-AP6X-V1131 , PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BI5-G18-AZ3X-B3331, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, AC/DC, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BI5U-EM18E-AN6X, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BI5U-Q08-AN6X2, PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, SHIELDED, 5MM RANGE, NPN OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE OF OMRON E2E-X5F1-N, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, NO, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TUBULAR INDUCTIVE PROXIMITY SENSOR, ENCLOSURE - 1.18 DIA - DIST. 10MM, NO PNP OPEN COLLECTOR - 500MA AT 6-30VDC, 33FT (10M) CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TURCK Sensors & Switches BI10-G30SK-AP6X | |
| TURCK Sensors & Switches BI2-Q10S-AZ31X | |
| TURCK Sensors & Switches BI2-Q5.5-AP6X-0.2-PS G3M | |
| TURCK Sensors & Switches BI20-CA40-ADZ30X2-B3 131/S34 | |
| TURCK Sensors & Switches BI7-M18-AD4X-H1144/S 1679 | |
| TURCK Sensors & Switches BIM-IKT-AP6X-H1141 | |
| TURCK Sensors & Switches BIM-PST-AP6X-V1131 W/KLP80 |
| << Prev | Next >> |