Schneider Electric Proximity Sensor Inductive, 12mm, 4mm S/D, AC/DC 2 Wire, NO, Cable XS612B1MAL2

Description
Proximity Sensor Inductive, 12mm, 4mm S/D, AC/DC 2 Wire, NO, Cable
Datasheet
Description
Proximity Sensor Inductive, 12mm, 4mm S/D, AC/DC 2 Wire, NO, Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor Inductive, 12mm, 4mm S/D, AC/DC 2 Wire, NO, Cable - 70008275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Proximity Sensor Inductive, 12mm, 4mm S/D, AC/DC 2 Wire, NO, Cable
70008275
Proximity Sensor Inductive, 12mm, 4mm S/D, AC/DC 2 Wire, NO, Cable 70008275
Proximity Sensor Inductive, 12mm, 4mm S/D, AC/DC 2 Wire, NO, Cable

Proximity Sensor Inductive, 12mm, 4mm S/D, AC/DC 2 Wire, NO, Cable

Supplier's Site
Inductive Proximity Sensor, 2Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors - 89H6729 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors
89H6729
Inductive Proximity Sensor, 2Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors 89H6729
INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 24V-240V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS 612 Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 2MM-4MM, 24V-240V; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:OsiSense XS 612 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 57738892 - Radwell International
Willingboro, NJ, United States
Proximity Switch
57738892
Proximity Switch 57738892
INDUCTIVE SENSOR, XS6, M12; L53MM, BRASS; SENSING 4M, 24-240 VAC/DC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, XS6, M12; L53MM, BRASS; SENSING 4M, 24-240 VAC/DC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 70008275 89H6729 57738892
Product Name Proximity Sensor Inductive, 12mm, 4mm S/D, AC/DC 2 Wire, NO, Cable Inductive Proximity Sensor, 2Mm-4Mm, 24V-240V; Sensing Range Max Telemecanique Sensors Proximity Switch
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1142LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3291 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details