Radwell International Proximity Switch RAD08393

Description
PROXMITY SENSOR, M30, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 22MM RANGE, PNP, N/O/N/C, 2M PRE-WIRED . FREE 2 YEAR RADWELL WARRANTY
Description
PROXMITY SENSOR, M30, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 22MM RANGE, PNP, N/O/N/C, 2M PRE-WIRED . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 102383147 - Radwell International
Willingboro, NJ, United States
Proximity Switch
102383147
Proximity Switch 102383147
PROXMITY SENSOR, M30, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 22MM RANGE, PNP, N/O/N/C, 2M PRE-WIRED . FREE 2 YEAR RADWELL WARRANTY

PROXMITY SENSOR, M30, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 22MM RANGE, PNP, N/O/N/C, 2M PRE-WIRED . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102383147
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-4B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular AC 2 Wire Inductive Proximity Sensor - S3312 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Inductive Proximity Sensors - 5000001011-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details