Radwell International Proximity Switch RAD08208

Description
PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5NM SENSING RANGE, PNP, N/O, SHORT BODY, PLASTIC BODY, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5NM SENSING RANGE, PNP, N/O, SHORT BODY, PLASTIC BODY, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 93624672 - Radwell International
Willingboro, NJ, United States
Proximity Switch
93624672
Proximity Switch 93624672
PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5NM SENSING RANGE, PNP, N/O, SHORT BODY, PLASTIC BODY, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5NM SENSING RANGE, PNP, N/O, SHORT BODY, PLASTIC BODY, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 93624672
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000715-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093475 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers