Radwell International Proximity Switch RAD08228

Description
RECTANGULAR SENSOR, 27.8MM X 22.2MM X 15.8MM, INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 2MM RANGE, PNP, N/C, M8 QD. FREE 2 YEAR RADWELL WARRANTY
Description
RECTANGULAR SENSOR, 27.8MM X 22.2MM X 15.8MM, INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 2MM RANGE, PNP, N/C, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 95521481 - Radwell International
Willingboro, NJ, United States
Proximity Switch
95521481
Proximity Switch 95521481
RECTANGULAR SENSOR, 27.8MM X 22.2MM X 15.8MM, INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 2MM RANGE, PNP, N/C, M8 QD. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR SENSOR, 27.8MM X 22.2MM X 15.8MM, INDUCTIVE PROXIMITY SENSOR, CHROME-PLATED BRASS BODY & PLASTIC FACE, UNSHIELDED, 2MM RANGE, PNP, N/C, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 95521481
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Inductive Proximity Sensors - 5000005403-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details