Radwell International Proximity Switch S4600530SUB

Description
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 58385803 - Radwell International
Willingboro, NJ, United States
Proximity Switch
58385803
Proximity Switch 58385803
PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, NPN OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 58385803
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003163-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093558 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
2 suppliers