TURCK Inc. Photoelectric S4602422

Description
(BI 3U-EM08-AN6X-H1341)S 4602422 - UPROX 3 INDUCTIVE SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
(BI 3U-EM08-AN6X-H1341)S 4602422 - UPROX 3 INDUCTIVE SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 60199865 - Radwell International
Willingboro, NJ, United States
Photoelectric
60199865
Photoelectric 60199865
(BI 3U-EM08-AN6X-H1341)S 4602422 - UPROX 3 INDUCTIVE SENSOR. FREE 2 YEAR RADWELL WARRANTY

(BI 3U-EM08-AN6X-H1341)S4602422 - UPROX 3 INDUCTIVE SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 60199865
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photo Sensor, 55Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9467 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers