Pepperl+Fuchs SE Photoelectric SJ 30-A2

Description
(000821),INDUCTIVE SLOT SENSOR,30MM SLOT WIDTH,4-WIRE DC,PNP,10-30VDC,2M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(000821),INDUCTIVE SLOT SENSOR,30MM SLOT WIDTH,4-WIRE DC,PNP,10-30VDC,2M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4503514 - Radwell International
Willingboro, NJ, United States
Photoelectric
4503514
Photoelectric 4503514
(000821),INDUCTIVE SLOT SENSOR,30MM SLOT WIDTH,4-WIRE DC,PNP,10-30VDC,2M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY

(000821),INDUCTIVE SLOT SENSOR,30MM SLOT WIDTH,4-WIRE DC,PNP,10-30VDC,2M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4503514
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002579-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details