Radwell International Proximity Switch VM1-A0-2B-SUB

Description
SUBSTITUTE FOR AUTOMATION DIRECT VM1-A0-2B, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR AUTOMATION DIRECT VM1-A0-2B, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 93001784 - Radwell International
Willingboro, NJ, United States
Proximity Switch
93001784
Proximity Switch 93001784
SUBSTITUTE FOR AUTOMATION DIRECT VM1-A0-2B, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR AUTOMATION DIRECT VM1-A0-2B, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, AC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 93001784
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1041058-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 2330-ID0014-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Electrical Output Switched / Alarm
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000004803-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details