Telemecanique Sensors Proximity Sensors XS512B1MAL2

Description
INDUCTIVE PROXIMITY SENSORS XS,
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSORS XS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS512B1MAL2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS512B1MAL2-ND
Proximity Sensors 5452-XS512B1MAL2-ND
INDUCTIVE PROXIMITY SENSORS XS,

INDUCTIVE PROXIMITY SENSORS XS,

Buy Now Datasheet
Proximity Sensors - 1799901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1799901
Proximity Sensors 1799901
Telemecanique Sensors XS512B1MAL2

Telemecanique Sensors XS512B1MAL2

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
XS512B1MAL2
Proximity Sensors XS512B1MAL2
Proximity Sensors Proximity Sensor 12mm ACDC NO

Proximity Sensors Proximity Sensor 12mm ACDC NO

Buy Now Datasheet
Proximity Switch - 57729663 - Radwell International
Willingboro, NJ, United States
Proximity Switch
57729663
Proximity Switch 57729663
PROXIMITY SENSOR, INDUCTIVE, 12MM ACDC NO, IP68, IP69K. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, 12MM ACDC NO, IP68, IP69K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 5452-XS512B1MAL2-ND 1799901 XS512B1MAL2 57729663
Product Name Proximity Sensors Proximity Sensors Proximity Sensors Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Cable Leads
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1132KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details