M.D. Micro Detectors S.p.A. Proximity Switch VK1-A0-2B

Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. OUTPUT, 8MM SENSING DISTANCE, NON-FLUSH, 25 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY
Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. OUTPUT, 8MM SENSING DISTANCE, NON-FLUSH, 25 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 223239364 - Radwell International
Willingboro, NJ, United States
Proximity Switch
223239364
Proximity Switch 223239364
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. OUTPUT, 8MM SENSING DISTANCE, NON-FLUSH, 25 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. OUTPUT, 8MM SENSING DISTANCE, NON-FLUSH, 25 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
MD MICRO DETECTORS Sensors & Switches VK1-A0-2B

MD MICRO DETECTORS Sensors & Switches VK1-A0-2B

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 223239364
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1811817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1211EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details