Radwell International Proximity Switch RAD08352

Description
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PNP NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PNP NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 100037592 - Radwell International
Willingboro, NJ, United States
Proximity Switch
100037592
Proximity Switch 100037592
PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PNP NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PNP NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 100037592
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1161-W11 Photomicrosensor (Transmissive) - EE-SX1161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1071840-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers