SENSOR, INDUCTIVE, 15MM, 24-240VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes
INDUCTIVE PROXIMITY SENSOR, BLOCK-STYLE, 15MM DETECTION, PG 13.5 GLAND TERMINAL, 20 - 264 V AC/DC, FLUSH MOUNTING, 200 MA, 300 MA, 50 HZ, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 19X7180 | 57730238 |
| Product Name | Sensor, Inductive, 15Mm, 24-240Vdc; Sensing Range Max Telemecanique Sensors | Proximity Switch |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |