Radwell International Proximity Switch S4602256-SUB

Description
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, SHORTBODY, NORMALLYOPEN, 2M PRE-WIR. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, SHORTBODY, NORMALLYOPEN, 2M PRE-WIR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 58379860 - Radwell International
Willingboro, NJ, United States
Proximity Switch
58379860
Proximity Switch 58379860
PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, SHORTBODY, NORMALLYOPEN, 2M PRE-WIR. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, SHORTBODY, NORMALLYOPEN, 2M PRE-WIR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 58379860
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1122LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1096 Photomicrosensor (Transmissive) - EE-SX1096 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details