Radwell International Proximity Switch RAD08440

Description
PROXIMITY SENSOR, M18, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 12MM RANGE, PNP, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M18, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 12MM RANGE, PNP, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 106027353 - Radwell International
Willingboro, NJ, United States
Proximity Switch
106027353
Proximity Switch 106027353
PROXIMITY SENSOR, M18, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 12MM RANGE, PNP, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M18, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 12MM RANGE, PNP, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL Sensors & Switches RAD08440

RADWELL Sensors & Switches RAD08440

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 106027353
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88333389 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - Industrial - 1882-1072745-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Proximity sensor - SMT-8M-A-PS-24V-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details