Pepperl+Fuchs SE Photoelectric RJ21-E3

Description
( 000067 )INDUCTIVE DC - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
Description
( 000067 )INDUCTIVE DC - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4507961 - Radwell International
Willingboro, NJ, United States
Photoelectric
4507961
Photoelectric 4507961
( 000067 )INDUCTIVE DC - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

( 000067 )INDUCTIVE DC - INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4507961
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details