Radwell International Proximity Switch T4606688-SUB

Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 60488186 - Radwell International
Willingboro, NJ, United States
Proximity Switch
60488186
Proximity Switch 60488186
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 60488186
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Inductive Proximity Sensors - 5000000433-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details