Norgren LLC Photoelectric SMR36008

Description
INDUCTIVE PROXIMITY SENSOR, NUT DETECTION SENSOR, SMR SEIRES, NPN MONITOR, M8 TERMINATION, 3-PIN, BRACKET / DIN-RAIL, TERMINAL STRIP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, NUT DETECTION SENSOR, SMR SEIRES, NPN MONITOR, M8 TERMINATION, 3-PIN, BRACKET / DIN-RAIL, TERMINAL STRIP CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 46940861 - Radwell International
Willingboro, NJ, United States
Photoelectric
46940861
Photoelectric 46940861
INDUCTIVE PROXIMITY SENSOR, NUT DETECTION SENSOR, SMR SEIRES, NPN MONITOR, M8 TERMINATION, 3-PIN, BRACKET / DIN-RAIL, TERMINAL STRIP CONNECTION. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, NUT DETECTION SENSOR, SMR SEIRES, NPN MONITOR, M8 TERMINATION, 3-PIN, BRACKET / DIN-RAIL, TERMINAL STRIP CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 46940861
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Diffuse scan - SOEG-RTH-M18-PS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers