Radwell International Proximity Switch RAD08306

Description
PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, 65 MM SENSING RANGE, UNSHIELDED, AC/DC, N/O, MINI QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, 65 MM SENSING RANGE, UNSHIELDED, AC/DC, N/O, MINI QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 98351641 - Radwell International
Willingboro, NJ, United States
Proximity Switch
98351641
Proximity Switch 98351641
PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, 65 MM SENSING RANGE, UNSHIELDED, AC/DC, N/O, MINI QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, SQUARE TYPE, PLASTIC, 65 MM SENSING RANGE, UNSHIELDED, AC/DC, N/O, MINI QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 98351641
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-10M-PS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3450 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000001227-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details