Radwell International Proximity Switch RAD08727

Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL ,CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP , NORMALLY OPEN, MINI QD . FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL ,CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP , NORMALLY OPEN, MINI QD . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 120008594 - Radwell International
Willingboro, NJ, United States
Proximity Switch
120008594
Proximity Switch 120008594
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL ,CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP , NORMALLY OPEN, MINI QD . FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL ,CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP , NORMALLY OPEN, MINI QD . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 120008594
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photo Sensor, 10Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9463 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.3937 inch (10 mm)
Power Requirements DC Powered
View Details
2 suppliers
Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details