Radwell International Proximity Switch RAD7656

Description
PROXIMITY SENSOR, M18 , INDUCTIVE, SHIELDED, 5MM SENSING RANGE, AC/DC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M18 , INDUCTIVE, SHIELDED, 5MM SENSING RANGE, AC/DC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 83642215 - Radwell International
Willingboro, NJ, United States
Proximity Switch
83642215
Proximity Switch 83642215
PROXIMITY SENSOR, M18 , INDUCTIVE, SHIELDED, 5MM SENSING RANGE, AC/DC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M18 , INDUCTIVE, SHIELDED, 5MM SENSING RANGE, AC/DC, N/O, 3-PIN MINI QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 83642215
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093538 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details