Radwell International Proximity Switch RAD08781

Description
PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS BODY & FACE, SHIELDED, 15MM RANGE, AC/DC, N/C, AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS BODY & FACE, SHIELDED, 15MM RANGE, AC/DC, N/C, AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 124012365 - Radwell International
Willingboro, NJ, United States
Proximity Switch
124012365
Proximity Switch 124012365
PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS BODY & FACE, SHIELDED, 15MM RANGE, AC/DC, N/C, AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, M30, ONE-PIECE STAINLESS BODY & FACE, SHIELDED, 15MM RANGE, AC/DC, N/C, AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 124012365
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IF5957-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Closed
View Details
Proximity Sensors - 2093386 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-M5B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details