Radwell International Proximity Switch RAD08732

Description
PROXIMITY SWITCH, LIMIT SWITCH STYLE, INDUCTIVE, SHIELDED, 20MM SENSING RANGE, 5-WAY ROTATABLE HEAD, AC/DC, NORMALLY OPEN, MINI QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, LIMIT SWITCH STYLE, INDUCTIVE, SHIELDED, 20MM SENSING RANGE, 5-WAY ROTATABLE HEAD, AC/DC, NORMALLY OPEN, MINI QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 120235682 - Radwell International
Willingboro, NJ, United States
Proximity Switch
120235682
Proximity Switch 120235682
PROXIMITY SWITCH, LIMIT SWITCH STYLE, INDUCTIVE, SHIELDED, 20MM SENSING RANGE, 5-WAY ROTATABLE HEAD, AC/DC, NORMALLY OPEN, MINI QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, LIMIT SWITCH STYLE, INDUCTIVE, SHIELDED, 20MM SENSING RANGE, 5-WAY ROTATABLE HEAD, AC/DC, NORMALLY OPEN, MINI QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 120235682
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-10G-PS-24V-E-0,3Q-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3443 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Magnetic Proximity Sensors - 5000003093-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details