Schneider Electric Proximity Sensor 12Mm Dc 2 Wire Xs5 Telemecanique Sensors XS512B1CAM12

Description
PROXIMITY SENSOR 12MM DC 2 WIRE XS5
Description
PROXIMITY SENSOR 12MM DC 2 WIRE XS5

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor 12Mm Dc 2 Wire Xs5 Telemecanique Sensors - 85R3750 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor 12Mm Dc 2 Wire Xs5 Telemecanique Sensors
85R3750
Proximity Sensor 12Mm Dc 2 Wire Xs5 Telemecanique Sensors 85R3750
PROXIMITY SENSOR 12MM DC 2 WIRE XS5

PROXIMITY SENSOR 12MM DC 2 WIRE XS5

Supplier's Site
Proximity Switch - 57729627 - Radwell International
Willingboro, NJ, United States
Proximity Switch
57729627
Proximity Switch 57729627
INDUCTIVE PROXIMITY SENSORS XS, INDUCTIVE SENSOR XS5, M12, LENGTH 62 MM, BRASS, SN 2 MM, 12-48 VDC, M12. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSORS XS, INDUCTIVE SENSOR XS5, M12, LENGTH 62 MM, BRASS, SN 2 MM, 12-48 VDC, M12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 85R3750 57729627
Product Name Proximity Sensor 12Mm Dc 2 Wire Xs5 Telemecanique Sensors Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details