Radwell International Proximity Switch T1304082-SUB

Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 70480558 - Radwell International
Willingboro, NJ, United States
Proximity Switch
70480558
Proximity Switch 70480558
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 70480558
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000848-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open; Normally Closed
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1040959-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details