Radwell International Proximity Switch RAD08198

Description
PROXMITY SENSOR, M8, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 3MM RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXMITY SENSOR, M8, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 3MM RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 92629959 - Radwell International
Willingboro, NJ, United States
Proximity Switch
92629959
Proximity Switch 92629959
PROXMITY SENSOR, M8, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 3MM RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY

PROXMITY SENSOR, M8, LONG RANGE, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 3MM RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 92629959
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000976-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1041028-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details