Radwell International Proximity Switch RAD08574

Description
PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, NORMALLY OPEN AND NORMALLY CLOSED, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, NORMALLY OPEN AND NORMALLY CLOSED, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 119139456 - Radwell International
Willingboro, NJ, United States
Proximity Switch
119139456
Proximity Switch 119139456
PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, NORMALLY OPEN AND NORMALLY CLOSED, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M18 INDUCTIVE, SHIELDED 5MM SENSING RANGE, PNP, NORMALLY OPEN AND NORMALLY CLOSED, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 119139456
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-8M-NO-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3906 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Inductive Proximity Sensors - 5000000782-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details