PCTEL, Inc. Antenna Unit TPL

Description
1-1/8 in-18 thread mount; trunk lid mount.
Request a Quote Datasheet
Description
1-1/8 in-18 thread mount; trunk lid mount.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - TPL - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TPL
Antenna Unit TPL
1-1/8 in-18 thread mount; trunk lid mount.

1-1/8 in-18 thread mount; trunk lid mount.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number TPL
Product Name Antenna Unit
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 2024094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 433.0 to ? MHz
View Details