Taoglas 915MHZ Rf Antenna TI.19.2113

Description
RF ANT 915MHZ WHIP TILT SMA MALE Product overview: TI.19.2113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.19.2113 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 915MHZ WHIP TILT SMA MALE Product overview: TI.19.2113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.19.2113 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
915MHZ Rf Antenna - 875-TI.19.2113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915MHZ Rf Antenna
875-TI.19.2113
915MHZ Rf Antenna 875-TI.19.2113
RF ANT 915MHZ WHIP TILT SMA MALE Product overview: TI.19.2113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.19.2113 can be used for catalog matching and distributor lookup.

RF ANT 915MHZ WHIP TILT SMA MALE Product overview: TI.19.2113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.19.2113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1216-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1216-ND
RF Antennas 931-1216-ND
915MHz WLAN Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.5dBi SMA Male Connector Mount

915MHz WLAN Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.5dBi SMA Male Connector Mount

Buy Now Datasheet
Antenna Unit - TI.19.2113 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TI.19.2113
Antenna Unit TI.19.2113
TI.19 is a high performance 915MHz ISM band dipole omni-directional antenna. The hinged design enables the antenna to be positioned at its most suitable angle. This antenna features a SMA(M) Plug Connector. For a lot of antenna applications, such as Wi-Fi Hotspot or cellular Pico-cell, the antenna of the operator’s device and the antenna of the user’s remote device are not on the same horizontal level. The TI.19 has been designed with a butterfly shape radiation pattern, to help counteract this effect.

TI.19 is a high performance 915MHz ISM band dipole omni-directional antenna. The hinged design enables the antenna to be positioned at its most suitable angle. This antenna features a SMA(M) Plug Connector. For a lot of antenna applications, such as Wi-Fi Hotspot or cellular Pico-cell, the antenna of the operator’s device and the antenna of the user’s remote device are not on the same horizontal level. The TI.19 has been designed with a butterfly shape radiation pattern, to help counteract this effect.

Supplier's Site Datasheet
Whip Antenna, 902-928Mhz, 2.4Dbi; Antenna Type Taoglas - 72AC6713 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 902-928Mhz, 2.4Dbi; Antenna Type Taoglas
72AC6713
Whip Antenna, 902-928Mhz, 2.4Dbi; Antenna Type Taoglas 72AC6713
WHIP ANTENNA, 902-928MHZ, 2.4DBI; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:SMA Connector; Gain:2.4dBi; VSWR:1.9; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

WHIP ANTENNA, 902-928MHZ, 2.4DBI; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:SMA Connector; Gain:2.4dBi; VSWR:1.9; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - TI.19.2113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TI.19.2113
RF Antennas TI.19.2113
915MHz WLAN Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.5dBi SMA Male Connector Mount

915MHz WLAN Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.5dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
TI.19.2113
Antennas TI.19.2113
Antennas 915MHz Terminal Mnt SMA(M)

Antennas 915MHz Terminal Mnt SMA(M)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-TI.19.2113 931-1216-ND TI.19.2113 72AC6713 TI.19.2113 TI.19.2113
Product Name 915MHZ Rf Antenna RF Antennas Antenna Unit Whip Antenna, 902-928Mhz, 2.4Dbi; Antenna Type Taoglas RF Antennas Antennas
Applications RF Testing Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 915.0 MHz 902.0 to 928.0 MHz 902.0 to 928.0 MHz
Gain 2.5 dB 2 dB 2.4 dB
VSWR 1.9 :1 1.9 :1 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details