Taoglas RF Antennas TI.43.AL11

Description
400~470MHZ TERMINAL MOUNT ANTENN
Request a Quote Datasheet
Description
400~470MHZ TERMINAL MOUNT ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-TI.43.AL11-ND - DigiKey
Thief River Falls, MN, United States
400~470MHZ TERMINAL MOUNT ANTENN

400~470MHZ TERMINAL MOUNT ANTENN

Buy Now Datasheet
Antenna Unit - TI.43.AL11 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TI.43.AL11
Antenna Unit TI.43.AL11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Antennas Antennas
Product Number 931-TI.43.AL11-ND TI.43.AL11
Product Name RF Antennas Antenna Unit
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248875 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details