Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.585GHz Beidou, GLONASS, GPS Whip, Tilt RF Antenna 1.561GHz ~ 1.61GHz 4.39dBi SMA Male Connector Mount
RF ANTENNA, MONOPOLE, 1.61GHZ, SMA CONN ROHS COMPLIANT: YES
Antennas GPS/GLONASS/BEIDOU Monopole Passive Ant
1.585GHz Beidou, GLONASS, GPS Whip, Tilt RF Antenna 1.561GHz ~ 1.61GHz 4.39dBi SMA Male Connector Mount
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | TS.07.0113 | 931-1378-ND | 36AJ4569 | TS.07.0113 | TS.07.0113 |
| Product Name | Antenna Unit | RF Antennas | Rf Antenna, Monopole, 1.61Ghz, Sma Conn Rohs Compliant Taoglas | Antennas | RF Antennas |
| Polarization | Linear | ||||
| Primary Frequency Range | 1561.0 to 1610.0 MHz | 1585.0 MHz | |||
| Gain | 4.04 dB | 4.39 dB | |||
| VSWR | 1.93 :1 |