Taoglas Antenna Unit RI.09.A.0121

Description
The Taoglas RI.09.A.0121 is an Adhesive Roadmarker antenna designed for use in conjunction with “Bott’sdots”. The UV and vandal resistant, non-reflective, low-profile housing allows it to be directly mounted ontothe pavement or road. The RI.09 has been designed for the 902-928MHz ISM band and uses the existingRoadmarker style housing created by Taoglas with a new style direct mount SMA female connector.
Request a Quote Datasheet
Description
The Taoglas RI.09.A.0121 is an Adhesive Roadmarker antenna designed for use in conjunction with “Bott’sdots”. The UV and vandal resistant, non-reflective, low-profile housing allows it to be directly mounted ontothe pavement or road. The RI.09 has been designed for the 902-928MHz ISM band and uses the existingRoadmarker style housing created by Taoglas with a new style direct mount SMA female connector.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
RI.09.A.0121
Antenna Unit RI.09.A.0121
The Taoglas RI.09.A.0121 is an Adhesive Roadmarker antenna designed for use in conjunction with “Bott’sdots”. The UV and vandal resistant, non-reflective, low-profile housing allows it to be directly mounted ontothe pavement or road. The RI.09 has been designed for the 902-928MHz ISM band and uses the existingRoadmarker style housing created by Taoglas with a new style direct mount SMA female connector.

The Taoglas RI.09.A.0121 is an Adhesive Roadmarker antenna designed for use in conjunction with “Bott’sdots”. The UV and vandal resistant, non-reflective, low-profile housing allows it to be directly mounted ontothe pavement or road. The RI.09 has been designed for the 902-928MHz ISM band and uses the existingRoadmarker style housing created by Taoglas with a new style direct mount SMA female connector.

Supplier's Site Datasheet
Rf Antenna, Road Mark, 926Mhz, Adhesive Rohs Compliant Taoglas - 37AJ0760 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Road Mark, 926Mhz, Adhesive Rohs Compliant Taoglas
37AJ0760
Rf Antenna, Road Mark, 926Mhz, Adhesive Rohs Compliant Taoglas 37AJ0760
RF ANTENNA, ROAD MARK, 926MHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, ROAD MARK, 926MHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - RI.09.A.0121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RI.09.A.0121
RF Antennas RI.09.A.0121
915MHz ISM Module RF Antenna 902MHz ~ 928MHz 1.74dBi, 3.15dBi, 1.59dBi SMA Female Adhesive

915MHz ISM Module RF Antenna 902MHz ~ 928MHz 1.74dBi, 3.15dBi, 1.59dBi SMA Female Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas Roadmarker Adhesive 902-928MHz

Antennas Roadmarker Adhesive 902-928MHz

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number RI.09.A.0121 37AJ0760 RI.09.A.0121 RI.09.A.0121
Product Name Antenna Unit Rf Antenna, Road Mark, 926Mhz, Adhesive Rohs Compliant Taoglas RF Antennas Antennas
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118308-5 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Multi-Band Antennas - 2766668 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 6 dB
View Details
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details