The hinged Apex III TG.45 Ultra-Wideband Dipole Antenna has been designed to cover all Cellular, ISM and Wi-Fi working frequencies in the 450-6000MHz spectrum. Evolved from the already highly successful Apex II TG.35, the TG.45 has the highest wideband efficiency in its range of any terminal antenna on the market today.
The Apex III has been primarily designed for use with 4G LTE modules and devices that require the highest possible efficiency and peak gain to deliver best in class throughput on all major worldwide cellular bands (4G/3G/2G) for access points, terminals and routers. High efficiency is vital for applications such as high speed video and real-time streaming or high capacity MIMO networks on public transportation.
460MHz, 752MHz, 753MHz, 859MHz, 920MHz, 1.5815GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.3325GHz, 2.495GHz, 3.5GHz, 5.375GHz Beidou, CDMA, DCS, EDGE, Galileo, GLONASS, GPRS, GPS, HSPA, LTE, PCS, UMTS, WCDMA Whip, Straight RF Antenna 450MHz ~ 470MHz, 698MHz ~ 960MHz, 1.561GHz ~ 1.602GHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.6GHz, 4.9GHz ~ 5.85GHz 1.46dBi, 2.87dBi, 2.87dBi, 3.26dBi, 3.58dBi, 0.75dBi, 3.95dBi, 4.17dBi, 4.85dBi, 2.82dBi, 4.16dBi, 0.26dBi, 3.88dBi SMA Male Connector Mount
RF ANTENNA, DIPOLE, 5.925GHZ, SMA CONN ROHS COMPLIANT: YES
Antennas Apex III Wideband 4G LTE Dipole Terminal Antenna with 450MHz band added 90 Hinged R/A SMA(M)
460MHz, 752MHz, 753MHz, 859MHz, 920MHz, 1.5815GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.3325GHz, 2.495GHz, 3.5GHz, 5.375GHz Beidou, CDMA, DCS, EDGE, Galileo, GLONASS, GPRS, GPS, HSPA, LTE, PCS, UMTS, WCDMA Whip, Straight RF Antenna 450MHz ~ 470MHz, 698MHz ~ 960MHz, 1.561GHz ~ 1.602GHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.6GHz, 4.9GHz ~ 5.85GHz 1.46dBi, 2.87dBi, 2.87dBi, 3.26dBi, 3.58dBi, 0.75dBi, 3.95dBi, 4.17dBi, 4.85dBi, 2.82dBi, 4.16dBi, 0.26dBi, 3.88dBi SMA Male Connector Mount
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | TG.45.8113 | 931-1559-ND | 36AJ4555 | TG.45.8113 | TG.45.8113 |
| Product Name | Antenna Unit | RF Antennas | Rf Antenna, Dipole, 5.925Ghz, Sma Conn Rohs Compliant Taoglas | Antennas | RF Antennas |
| Polarization | Linear | ||||
| Primary Frequency Range | 450.0 to 5850.0 MHz | 460.0 to 5375.0 MHz | |||
| Gain | 3.26 dB | 0.2600 to 4.85 dB |