The WM.90 wall mount flexible whip monopole has unique exceptional wide-band peak gain characteristics to maintain the highest possible performance on all common 2G/3G bands used worldwide. Most other whip antennas in the market can at best deliver high peak gain at only one band or their specifications are not available or just show some simple reference radiation patterns that are not representative of real life performance or misleading. Taoglas specifications are compiled completely from real-life testing in state of the art CTIA approved 3D anechoic chambers. Peak gain, average gain/efficiency are both optimized to provide extended coverage area in the azimuth (horizontal direction), while also maintaining an Omni-directional pattern for close in reception/transmissi
RF ANT 748MHZ/892MHZ WHIP STR Product overview: WM.90.A305111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 748MHZ, 892MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 748MHZ, 892MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WM.90.A305111 can be used for catalog matching and distributor lookup.
748MHz, 892MHz, 1.9GHz, 2.6GHz Whip, Straight RF Antenna 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.57GHz ~ 2.69GHz -2.75dBi, 2.02dBi, 5.09dBi, 4.65dBi SMA Male Bracket Mount
748MHz, 892MHz, 1.9GHz, 2.6GHz Whip, Straight RF Antenna 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.57GHz ~ 2.69GHz -2.75dBi, 2.02dBi, 5.09dBi, 4.65dBi SMA Male Bracket Mount
Antennas 698-960/1710-2690MHz
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | WM.90.A305111 | 875-WM.90.A305111 | 931-1165-ND | WM.90.A305111 | WM.90.A305111 |
| Product Name | Antenna Unit | 748MHZ 892MHZ Rf Antenna | RF Antennas | RF Antennas | Antennas |
| Polarization | Linear | ||||
| Primary Frequency Range | 824.0 to 2170.0 MHz | 748.0 to 2600.0 MHz | |||
| Technology Type | Whip | Whip | Whip; Whip, Straight |