Taoglas Antenna Unit TI.18.3113

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - TI.18.3113 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TI.18.3113
Antenna Unit TI.18.3113
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1494-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1494-ND
RF Antennas 931-1494-ND
868MHz ISM Whip, Tilt RF Antenna 868MHz ~ 870MHz 3.2dBi SMA Male Connector Mount

868MHz ISM Whip, Tilt RF Antenna 868MHz ~ 870MHz 3.2dBi SMA Male Connector Mount

Buy Now Datasheet
868MHz Rf Antenna - 875-TI.18.3113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHz Rf Antenna
875-TI.18.3113
868MHz Rf Antenna 875-TI.18.3113
Antennas 868MHz ISM SMA(M) Product overview: TI.18.3113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.18.3113 can be used for catalog matching and distributor lookup.

Antennas 868MHz ISM SMA(M) Product overview: TI.18.3113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.18.3113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi-Band Antennas - 2883889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2883889
Multi-Band Antennas 2883889
868MHZ TERMINAL DIPOLE ANTENNA

868MHZ TERMINAL DIPOLE ANTENNA

Supplier's Site
Whip Antenna, 868-870Mhz, 3.2Dbi; Antenna Type Taoglas - 72AC6712 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 868-870Mhz, 3.2Dbi; Antenna Type Taoglas
72AC6712
Whip Antenna, 868-870Mhz, 3.2Dbi; Antenna Type Taoglas 72AC6712
WHIP ANTENNA, 868-870MHZ, 3.2DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:870MHz; Antenna Mounting:SMA Connector; Gain:3.2dBi; VSWR:1.9; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

WHIP ANTENNA, 868-870MHZ, 3.2DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:870MHz; Antenna Mounting:SMA Connector; Gain:3.2dBi; VSWR:1.9; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - TI.18.3113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TI.18.3113
RF Antennas TI.18.3113
868MHz ISM Whip, Tilt RF Antenna 868MHz ~ 870MHz 3.2dBi SMA Male Connector Mount

868MHz ISM Whip, Tilt RF Antenna 868MHz ~ 870MHz 3.2dBi SMA Male Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
TI.18.3113
Antennas TI.18.3113
Antennas 868MHz ISM SMA(M)

Antennas 868MHz ISM SMA(M)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number TI.18.3113 931-1494-ND 875-TI.18.3113 2883889 72AC6712 TI.18.3113 TI.18.3113
Product Name Antenna Unit RF Antennas 868MHz Rf Antenna Multi-Band Antennas Whip Antenna, 868-870Mhz, 3.2Dbi; Antenna Type Taoglas RF Antennas Antennas
Applications ISM RF Testing Multi-band ISM
Primary Frequency Range 868.0 MHz 868.0 to ? MHz 868.0 to 870.0 MHz
Gain 3.2 dB 3 dB 3.2 dB
VSWR 1.9 :1 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details