TE Connectivity Antennas Y8063

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 8.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 8.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - Y8063 - TE Connectivity
Berwyn, PA, United States
Antennas
Y8063
Antennas Y8063
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN Primary Application : ISM, LoRaWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 8.15 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, LoRaWAN
  • Primary Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 896
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 8.15
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - Y8063-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
Y8063-ND
RF Antennas Y8063-ND
851MHz Yagi, 3-Element RF Antenna 809MHz ~ 896MHz 6dBd N Type Female Bracket Mount

851MHz Yagi, 3-Element RF Antenna 809MHz ~ 896MHz 6dBd N Type Female Bracket Mount

Buy Now Datasheet
Antenna Unit - Y8063 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
Y8063
Antenna Unit Y8063
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - Y8063 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
Y8063
RF Antennas Y8063
851MHz Yagi, 3-Element RF Antenna 809MHz ~ 896MHz 6dBd N Type Female Bracket Mount

851MHz Yagi, 3-Element RF Antenna 809MHz ~ 896MHz 6dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number Y8063 Y8063-ND Y8063 Y8063
Product Name Antennas RF Antennas Antenna Unit RF Antennas
Applications ISM, LoRaWAN RF Antennas
Pattern Type Directional
Primary Frequency Range 806.0 to 896.0 MHz 851.0 MHz
Gain 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513430-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118308-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Wi-Fi, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers