PCTEL, Inc. Antenna Unit UFODAP1200

Description
The ultra-flat dual band antennas are designed for above ceiling mount spatial diversity installations. They are terminated with 3 ft plenum rated pigtails that can be fitted with various types of connectors. An above ceiling mount MACM (sold separately) is designed to keep the antenna out-of-sight.
Request a Quote Datasheet
Description
The ultra-flat dual band antennas are designed for above ceiling mount spatial diversity installations. They are terminated with 3 ft plenum rated pigtails that can be fitted with various types of connectors. An above ceiling mount MACM (sold separately) is designed to keep the antenna out-of-sight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - UFODAP1200 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
UFODAP1200
Antenna Unit UFODAP1200
The ultra-flat dual band antennas are designed for above ceiling mount spatial diversity installations. They are terminated with 3 ft plenum rated pigtails that can be fitted with various types of connectors. An above ceiling mount MACM (sold separately) is designed to keep the antenna out-of-sight.

The ultra-flat dual band antennas are designed for above ceiling mount spatial diversity installations. They are terminated with 3 ft plenum rated pigtails that can be fitted with various types of connectors. An above ceiling mount MACM (sold separately) is designed to keep the antenna out-of-sight.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number UFODAP1200
Product Name Antenna Unit
Pattern Type Omni directional
Polarization Linear; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

865MHz 18dBi Fiberglass Antenna With N Male St. Connector - ET-86518FG2-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 18 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248684 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 410.0 to ? MHz
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers