Taoglas Antenna Unit TG.66.0723

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - TG.66.0723 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TG.66.0723
Antenna Unit TG.66.0723
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 931-TG.66.0723-ND - DigiKey
Thief River Falls, MN, United States
TG.66 WITH FAKRA CODE D

TG.66 WITH FAKRA CODE D

Buy Now Datasheet
RF Antennas - TG.66.0723 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TG.66.0723
RF Antennas TG.66.0723
657.5MHz, 761MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz 3G, 4G, 5G, LTE, Wi-Fi Whip, Tilt RF Antenna 617MHz ~ 698MHz, 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 1.9dBi, 1.4dBi, 2.6dBi, 2.6dBi, 2.4dBi, 2dBi, 2.8dBi, 2.7dBi, 2.4dBi, 4.2dBi, 1.3dBi, 4.4dBi, 4.8dBi, 4.3dBi, 1.1dBi, 2.7dBi SMA Male Connector Mount

657.5MHz, 761MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz 3G, 4G, 5G, LTE, Wi-Fi Whip, Tilt RF Antenna 617MHz ~ 698MHz, 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 1.9dBi, 1.4dBi, 2.6dBi, 2.6dBi, 2.4dBi, 2dBi, 2.8dBi, 2.7dBi, 2.4dBi, 4.2dBi, 1.3dBi, 4.4dBi, 4.8dBi, 4.3dBi, 1.1dBi, 2.7dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TG.66.0723 931-TG.66.0723-ND TG.66.0723
Product Name Antenna Unit RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, LTE, Wi-Fi 3G, 4G, 5G, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers