Taoglas Antenna Unit TG.30.8111W

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - TG.30.8111W - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TG.30.8111W
Antenna Unit TG.30.8111W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
750MHZ 892MHZ Rf Antenna - 875-TG.30.8111W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MHZ 892MHZ Rf Antenna
875-TG.30.8111W
750MHZ 892MHZ Rf Antenna 875-TG.30.8111W
RF ANT 750MHZ/892MHZ WHIP STR Product overview: TG.30.8111W from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ, 892MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 750MHZ, 892MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TG.30.8111W can be used for catalog matching and distributor lookup.

RF ANT 750MHZ/892MHZ WHIP STR Product overview: TG.30.8111W from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ, 892MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 750MHZ, 892MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TG.30.8111W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1210-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1210-ND
RF Antennas 931-1210-ND
750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Straight RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz 2dBi, 1.2dBi, 0.3dBi, 3dBi, 4.2dBi SMA Male Connector Mount

750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Straight RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz 2dBi, 1.2dBi, 0.3dBi, 3dBi, 4.2dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
TG.30.8111W
Antennas TG.30.8111W
Antennas 4G LTE Terminal Mnt White

Antennas 4G LTE Terminal Mnt White

Buy Now Datasheet
RF Antennas - TG.30.8111W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TG.30.8111W
RF Antennas TG.30.8111W
750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Straight RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz 2dBi, 1.2dBi, 0.3dBi, 3dBi, 4.2dBi SMA Male Connector Mount

750MHz, 892MHz, 1.575GHz, 1.9GHz, 2.6GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Whip, Straight RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz 2dBi, 1.2dBi, 0.3dBi, 3dBi, 4.2dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number TG.30.8111W 875-TG.30.8111W 931-1210-ND TG.30.8111W TG.30.8111W
Product Name Antenna Unit 750MHZ 892MHZ Rf Antenna RF Antennas Antennas RF Antennas
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 750.0 to 2600.0 MHz
Gain 3 dB 0.3000 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers