Taoglas Antenna Unit TG.56.8113

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - TG.56.8113 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TG.56.8113
Antenna Unit TG.56.8113
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 931-TG.56.8113-ND - DigiKey
Thief River Falls, MN, United States
5G/4G IP66 TERMINAL MOUNT MONOPO

5G/4G IP66 TERMINAL MOUNT MONOPO

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Antennas Antennas
Product Number TG.56.8113 931-TG.56.8113-ND
Product Name Antenna Unit RF Antennas
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, Cat-M, DCS, GPS, GSM, IoT, LTE, NB-IoT, NR, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2118315-2 - Quarktwin Technology Ltd.
Specs
Applications Bluetooth, Wi-Fi, Zigbee™
Technology Type Stamped Metal
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details